Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple MacBook Pro 13" 2.5GHz i5-3210M 13.3" 1280 x 800pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD101D/A_Z0MT0002K
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11044
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 22 Oct 2017 06:40:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Apple MacBook Pro 13" 2.5GHz i5-3210M 13.3" 1280 x 800pixels Silver:
This short summary of the Apple MacBook Pro 13" 2.5GHz i5-3210M 13.3" 1280 x 800pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Apple MacBook Pro 13", 3rd gen Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 8 GB, 750 GB
Long summary description Apple MacBook Pro 13" 2.5GHz i5-3210M 13.3" 1280 x 800pixels Silver :

Apple MacBook Pro 13". Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter. Operating system installed: Mac OS X 10.7 Lion. Colour of product: Silver. Weight: 2.06 kg

This is an auto-generated long summary of Apple MacBook Pro 13" 2.5GHz i5-3210M 13.3" 1280 x 800pixels Silver based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01
Testseek has collected 38 expert reviews for Apple MacBook Pro 13" and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.com.au
Updated:
2012-11-18
When Apple released the , it was only a matter of time before the Retina display made its way to other Apple laptops. That time is now, and with the , a compelling argument can be made that Apple’s newest laptop is an ideal combination of performance...
90%
bit.com.au
Updated:
2014-03-27
There's no Retina display in the updated Macbook Pro 13in, but this little laptop retains its pint-sized appeal. Design At 2.06kg, it's relatively light, and the build quality is superb; the taut metal chassis makes most laptops feel cheap by compari...
83%
artiss.co.uk
Updated:
2014-03-20
A few months ago Apple released updated versions of its MacBook Pro range. The 17″ model was scrapped and the remaining models received USB 3, faster memory and new, quicker Ivy Bridge processors with improved GPUs. They also introduced a retina version (...
Bottom line Fast, fantastic looking and, for the moment, upgradable I'd recommend this MacBook over even the Retina version. As hard as other laptops try to compete, they're going to struggle against this. But that premium price that Apple charges is always going to...
80%
techradar.com/au/
Updated:
2014-04-12
Apple upgraded its entire range of notebooks with the mid-2012 refresh. Although the 15-inch MacBook Pro with Retina display has grabbed most of the headlines, the entry-level 13-inch MacBook Pro shouldn't be overlooked.The two new 2012 13-inch MacBook Pr...
Good New processors, Better integrated graphics, Unibody build, USB 3.0, Excellent screen...
Bad No discrete graphics, Limited upgrade options, Only a small speed bump, Slow hard drives, Cheaper model only Core i5...
Bottom line Intel Ivy Bridge Ivy Bridge: What you need to know Intel Core i7 3770K review Intel Core i5 3570K review A glance at the 13-inch MacBook Pro and its stats might lead you to believe the mid-2012 refresh is a very minor speed bump. You'd be wrong. Although...
80%
techradar.com
Updated:
2012-11-02
Apple upgraded its entire range of notebooks with the mid-2012 refresh. Although the 15-inch MacBook Pro with Retina display has grabbed most of the headlines, the entry-level 13-inch MacBook Pro shouldn't be overlooked. The two new 2012 13-inch MacBook P...
Good New processors, Better integrated graphics, Unibody build, USB 3.0, Excellent screen...
Bad No discrete graphics, Limited upgrade options, Only a small speed bump, Slow hard drives, Cheaper model only Core i5...
Bottom line The mid-2012 MacBook Pro is a formidable machine. Like the 15-inch models, the refresh sees it take a significant - if unremarkable - step forwards. The new processors and their improved graphical capabilities give the new releases a considerable power b...
80%
theregister.co.uk
Updated:
2012-11-01
Shock horror – Apple laptop in so-so review scandal. The latest MacBook Pro with Retina Display may be setting a new standard at the top of the range, however, this modest update for the standard 13in MacBook Pro looks rather like it’s resting on its l...
Bottom line When my esteemed colleague Dabbsie reviewed the 2011 model last November he bemoaned the MacBook’s high price but concluded that it was justified as this was ‘the best bloody entry-level laptop in the world’. This year’s model is just as good, but the...
75%
macworld.com.au
Updated:
2014-05-08
Apple, Pros RAM and Hard Drives are upgradeable; fast processing with i7Cons Inferior speakers; worst battery life of the mid-2012 MacBook ProsRRP $1,689Apple, Pros Gloss, anti-glare display options; RAM and Hard Drives are upgradeable; fast processing...
Bottom line The traditional MacBook Pros hold fast to their unibody form factor and design, upgradability and price and target the mid-market of non-creative professionals that seeks to balance features with affordability. The new MacBook Pros are not flashy like...
70%
macworld.co.uk
Updated:
2014-05-09
With all the exhilaration surrounding the debut of Apple's pioneering Retina MacBook Pros, it's easy to overlook that the company also upgraded the rest of its pro laptop lineup. In addition to the Retina MacBook Pro – the justifiable new standard agai...
60%
macworld.co.uk
Updated:
2014-06-05
With all the exhilaration surrounding the debut of Apple's pioneering Retina MacBook Pros, it's easy to overlook that the company also upgraded the rest of its pro laptop lineup. In addition to the Retina MacBook Pro – the justifiable new standard against...
Bottom line The traditional MacBook Pros hold fast to their unibody form factor and design, upgradability, and price, and target the mid-market of non-creative professionals that seeks to balance features with affordability. The new MacBook Pros are not flashy like t...
60%
Show all
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)