location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac mini MC816D/A_Z0M900023 PC Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB AMD Radeon HD 6630M Mac OS X 10.7 Lion Desktop Mini PC White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC816D/A_Z0M900023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC816D/A_Z0M900023
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac mini MC816D/A_Z0M900023 PC Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB AMD Radeon HD 6630M Mac OS X 10.7 Lion Desktop Mini PC White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC White
  • - Intel® Core™ i7 2.7 GHz
  • - 8 GB DDR3-SDRAM 2 x 4 GB
  • - 256 GB Card reader integrated
  • - AMD Radeon HD 6630M 256 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Mac OS X 10.7 Lion
Long product name Apple Mac mini MC816D/A_Z0M900023 PC Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB AMD Radeon HD 6630M Mac OS X 10.7 Lion Desktop Mini PC White :
The long product name of Apple Mac mini MC816D/A_Z0M900023 PC Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB AMD Radeon HD 6630M Mac OS X 10.7 Lion Desktop Mini PC White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mac mini, Intel Dual-Core i7 (2.7 GHz), 8GB DDR3, 256GB SSD, AMD Radeon HD 6630M 256MB GDDR5, Gigabit Ethernet, FireWire 800, 802.11a/b/g/n, Bluetooth 4.0, 4 x USB 2.0, 1220 g, Mac OS X Lion
More>>>
Short summary description Apple Mac mini MC816D/A_Z0M900023 PC Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB AMD Radeon HD 6630M Mac OS X 10.7 Lion Desktop Mini PC White:
This short summary of the Apple Mac mini MC816D/A_Z0M900023 PC Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB AMD Radeon HD 6630M Mac OS X 10.7 Lion Desktop Mini PC White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac mini MC816D/A_Z0M900023, 2.7 GHz, Intel® Core™ i7, 8 GB, DDR3-SDRAM, 256 GB, Mac OS X 10.7 Lion

Long summary description Apple Mac mini MC816D/A_Z0M900023 PC Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB AMD Radeon HD 6630M Mac OS X 10.7 Lion Desktop Mini PC White:
This is an auto-generated long summary of Apple Mac mini MC816D/A_Z0M900023 PC Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB AMD Radeon HD 6630M Mac OS X 10.7 Lion Desktop Mini PC White based on the first three specs of the first five spec groups.

Apple Mac mini MC816D/A_Z0M900023. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i7. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 6630M. Wi-Fi. Operating system installed: Mac OS X 10.7 Lion. Chassis type: Desktop. Product type: Mini PC. Weight: 1.22 kg. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 02:09:51
Uk has collected 79 expert reviews for Apple Mac mini MC816D/A_Z0M900023 PC Intel® Core™ i7 8 GB DDR3-SDRAM 256 GB AMD Radeon HD 6630M Mac OS X 10.7 Lion Desktop Mini PC White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-04-18 02:09:50
When Apple refreshed the Mac mini line last summer, the standout model for many was the £699 version with dedicated AMD graphics processor. But unless you want to play computer games, or need a professional graphics workstation, this component is far f...
Bottom line At £529, the Apple Mac mini is the cheapest Mac out of Apple’s complete line of desktop and portable computers. But its superb build quality and feature set puts it ahead of any other compact PC. While it’s measurable a little slower than the 2.5GHz ve...
90%
alphr.com
Updated:
2014-04-18 02:09:50
As you'd expect from Apple, the Mac mini is a sleek, stylish product, with a brushed aluminium case, which looks more like a designer object than a computer. It's compact enough to pack in away in a small bag, so we suspect that many schools would want to...
Bottom line A beautiful, fast and future-proof system, but one that comes with a hefty price tag...
83%
techadvisor.co.uk
Updated:
2014-04-18 02:09:50
Although not specifically designed as a Media Centre PC, the tiny Mac mini’s diminutive proportions, elegant design, excellent performance and low power consumption all add up to a formidable piece of hardware for the living room. Based on components d...
Bottom line Ultra-compact in size, ultra-low in power consumption, and crucially quiet to use, the Apple Mac mini makes a compelling media centre when matched with the right peripherals and software. Its performance is much faster than a box this size deserves and...
90%
macworld.co.uk
Updated:
2014-04-18 02:09:50
Apple gave its smallest Mac an aesthetic overhaul in 2010, replacing the chunky, aluminium-and-white-plastic 2009 model with a sleek, aluminium-unibody model that was easier to upgrade, felt rock solid, and sported an SD-card reader and an HDMI port (t...
Good Core i5 processor provides huge performance gains; impressive array of connectivity options, including Thunderbolt; aluminium unibody enclosure; improved graphics performance...
Bad No optical drive; slow stock hard drive; inconveniently located SD-card slot...
Bottom line When we reviewed the Mid-2010 Mac mini, we called it Apple's most versatile computer for those who didn't need workstation-level performance. Without an optical drive, the 2011 mini may not be quite as versatile, but Core i5 processors mean that, for the...
80%
digitalversus.com
Updated:
2014-04-18 02:09:50
Following the Macbook Air 11 and 13-inch models, it's the Apple Mac Mini's turn to get a Sandy Bridge processor. While Apple has managed to reduce its Mac Mini...
Good Powerful processor, Quality design and finish, Quiet, More powerful components than on the previous generation, Quality audio in/out...
Bad Comes without keyboard or mouse, Connectivity not very accessible, No DVD or Bluray player, Keep an eye on temperature levels...
Bottom line This is without a doubt one of the most powerful mini computers out there. However, in the absence of any way of playing a DVD, let alone a Blu-ray, without using an external player, the Mac Mini 2011 can't be classified with other home cinema computers...
100%
crn.com.au
Updated:
2014-04-18 02:09:50
The Mac Mini may lack the glamour of the iMac or the stunning new MacBook Air models, but it's maturing into a very capable little machine.Like last year's models, the 2011 Minis come in base (RRP: $699) and premium (RRP: $899) consumer models, plus a bee...
67%
pcauthority.com.au
Updated:
2014-04-18 02:09:50
The Mac Mini may lack the glamour of the iMac or the stunning new MacBook Air models, but it’s maturing into a very capable little machine. Like last year’s models, the 2011 Minis come in base (RRP: $699) and premium (RRP: $899) consumer models, plus a...
Bottom line Apple's new Mac Mini gets a Sandy Bridge upgrade, turning it into a very able little computer...
67%
theregister.co.uk
Updated:
2014-04-18 02:09:50
Last year’s Mac Mini was a bit of a let-down. Sure, it got a nice redesign, with a gleaming metallic, low-profile chassis and a new HDMI port that seemed like a belated attempt to try and repurpose the Mini as a media centre system. However, the hardwa...
Bottom line I’ve always liked the compact design of the Mac Mini – which is still streets ahead of most of its PC rivals – and the much stronger performance of this year’s i5 models is a welcome improvement. However, cost-cutting decisions such as the removal of...
75%
v3.co.uk
Updated:
2014-04-18 02:09:50
The Mac Mini is the latest Apple product to have its yearly makeover and, as always, the revamped range boasts a number of enhancements. V3 got its hands on the 2.5GHz dual-core Intel Core i5 model with 4GB of DDR3 RAM and Mac OS X Lion pre-loaded. App...
Good Sleek design, Intel Core i5 and i7 processors, upgradeable RAM, ample ports...
Bad No e-SATA, no keyboard or mouse...
Bottom line A stylish and highly portable desktop replacement powerful enough to rival larger machines. Small businesses thinking about desktop upgrades will definitely want to give this a look, as it can work out cheaper than licensing Windows in the long run...
80%
itpro.co.uk
Updated:
2014-04-18 02:09:50
The lack of an optical drive, very limited upgradeability and the comparatively small base 500GB hard disk won't be ideal for some users. However, these are common traits of Apple's systems; but if your business requires the efficiency of a system wher...
83%
pocket-lint.com
Updated:
2014-04-18 02:09:50
The Mac mini has always sat in a bit of an unusual position in Apple’s lineup. Given the price and power it provided, the MacBook always seemed like the better choice. The 2011 model, however, has the power of an Intel Sandy Bridge processor inside, a...
Good Size, design, perfectly capable for regular computing tasks, HDMI...
Bad SD card slot location is impractical...
Bottom line While we feel that many will be tempted by the portable and now powerful MacBook Air, for those looking to fill that little corner of the computing life, the Mac mini is an elegant and reasonably affordable option...
90%
techradar.com
Updated:
2014-04-18 02:09:50
The Apple Mac mini has long been the cheapest way to own a Mac. Since its introduction in January 2005, the small form factor desktop Mac has offered a low-cost alternative to the all-in-one iMac or the high-end Mac Pro.Although it's sold without a keyboa...
Good Excellent new Sandy Bridge processors, Discrete graphics chip, Powerful and versatile Thunderbolt port, Superbly engineered, Comprehensive video-out options...
Bad No optical drive, Can't run PowerPC apps, No keyboard or mouse, USB ports a little close together, iWeb and iDVD gone...
Bottom line ForExcellent new processorsUSB 3.0Better integrated graphicsFaster memory...
80%
T3.com
Updated:
2014-04-18 02:09:50
Apple’s small form factor Mac, which is sold without a keyboard or mouse, has lost its DVD drive. The slot-loading SuperDrive that once dominated the front of the machine is gone, leaving only an IR receiver for the optional remote control in its wa...
Good Great new processors, Discrete graphics on this model, Thunderbolt port, Compact and portable, Excellent engineering achievement...
Bad No optical drive...
Bottom line The new Mac mini is an excellent portable Mac or under-the-TV media centre, even without the optical drive. The new processors are incredibly powerful, and the Thunderbolt port is a very welcome addition.
80%
macworld.com.au
Updated:
2014-04-18 02:09:50
It’s a move we’ve seen before, just a few months ago with the running revision to the MacBook Pro line of laptops. Outwardly, the computer looks identical to the previous model. Look more closely, and you find an electric-flash logo above the monitor c...
Good Significant speed improvement; larger hard drives; Bluetooth 4.0; lower price...
Bad Nothing significant, $899...
Bottom line We’re always looking for a true contender to take on the Apple Mac mini as the perfect discreet desktop PC, or as a stylish, compact and quiet media centre PC for the lounge. There are still no true rivals, and the latest slew of performance updates ju...
100%
macworld.co.uk
Updated:
2014-04-18 02:09:50
It’s a move we’ve seen before, just a few months ago with the running revision to the MacBook Pro line of laptops. Outwardly, the computer looks identical to the previous model. Look more closely, and you find an electric-flash logo above the monitor c...
Good Significant speed improvement; Larger hard drives; Bluetooth 4.0; Lower price...
Bad Nothing significant...
Bottom line We're always looking for a true contender to take on the Apple Mac mini as the perfect discreet desktop PC, or as a stylish, compact and quiet media centre PC for the lounge. There are still no true rivals, and the latest slew of performance updates just...
100%
techadvisor.co.uk
Updated:
2014-04-18 02:09:50
It’s a move we’ve seen before, just a few months ago with the running revision to the MacBook Pro line of laptops. Outwardly, the computer looks identical to the previous model. Look more closely, and you find an electric-flash logo above the monitor c...
Bottom line We’re always looking for a true contender to take on the Apple Mac mini as the perfect discreet desktop PC, or as a stylish, compact and quiet media centre PC for the lounge. There are still no true rivals, and the latest slew of performance updates ju...
90%
expertreviews.co.uk
Updated:
2014-04-18 02:09:50
It's a familiar routine: Apple releases a new PC and a new version of Mac OS X, prompting massive excitement among its fans and knee-jerk derision from its opponents. However, the new Mac Mini has introduced a number of genuinely interesting features...
Bottom line The Mac Mini is the budget option – by Apple standards – and good starting place if you want to join the cult of Mac, but the lack of a disc drive is enough to rule it out for many users...
80%
stuff.tv
Updated:
2014-04-18 02:09:51
So farewell optical media (1982-2011). What joy you brought us, with your CDs and high definition videos. How you lit up students' lives when they threw you in the microwave to see what would happen. Apple is reprising its role as Auger of Doom f...
Bottom line Still a beautiful computer, but USB 2.0 and no DVD feels obstinate rather than clever...
80%
gizmodo.com.au
Updated:
2015-06-04 14:27:39
The Mac Mini has always been that runt you might buy if you couldn't afford any other Apple computer. Which is to say: it was the Apple computer you bought when you should have picked up a budget Dell or something. No longer. The 2012 model is a fantastic...
Bottom line If you're OK with specs that are less than top of the line and don't want the design grace of an all-in-one iMac, the answer is absolutely yes. This is a small, fast, affordable thing. But be warned: you will find the rear-positioned jacks a pain...
0%
shutterbug.com
Updated:
2014-04-18 02:09:50
I usually do not write reports on new computers, but the new 2011 Apple Mac mini (www.apple.com) is an exception. It is not because it has the fastest CPU, as that is not a major advantage for working with digital photographs. In fact, doing digital p...
Bottom line & RecommendationThe biggest cost in getting a completely functioning computer to do digital photography successfully, with a minimum of problems like “prints too dark,” is getting a good LCD display like the new EIZO FlexScan SX2262W I tested with my...
0%
hardwaresecrets.com
Updated:
2014-04-18 02:09:50
The latest rendition of the Mac mini has the same stylish look as previous versions, but what’s under the hood has been revamped. Increased power and a new port have been added, while the CD/DVD drive and some software have been removed. We decided to...
Bottom line With a suggested price of USD 600, the Mac mini is not a cheap computer, but it is one of the cheapest ways to get into the Mac world, even if you have to purchase a keyboard, mouse, and monitor. With the upgraded processor and new internal components...
0%
barefeats.com
Updated:
2014-04-18 02:09:50
Other than gaming, the "non-pro" user typically uses apps like iMovie, iTunes, and HandBrake. We decided to see how the top model of Mac in each category compared to the Mac mini when doing typical functions with those apps. iTunes 10.5We timed how l...
0%
notebookcheck.net
Updated:
2014-04-18 02:09:50
Tobias Winkler (translated by Daniel Rechitsky), 09/09/2011 For years now Apple has offered the Mac Mini, an inexpensive entry-level computer of interest not only for existing Mac users. We checked the most crucial aspects of this new revision and pr...
Bottom line The Mac mini (Mid 2011) model we tested is the least expensive way of getting into the world of Macs and already offers good performance for many uses. The variety of ports is good, the Thunderbolt port should provide many opportunities in the future alth...
0%
consumersearch.com
Updated:
2014-04-18 02:09:50
The diminutive Mac mini is the most inexpensive Apple desktop. The mini was updated in 2011 and sports a stylish aluminum housing that matches Apple's other computers. It also has a 2.5 GHz dual-core Intel Core i5 processor, 4 GB of RAM and a 500 GB ha...
Good Excellent performance from new Intel Sandy Bridge CPU, AMD Radeon GPU provides gameplaying power, Stylish design, HDMI and Thunderbolt ports, RAM is easily upgraded...
Bad Display and keyboard cost extra, No optical drive, Soso value...
0%
arstechnica.com
Updated:
2014-04-18 02:09:50
The Mac mini (lowercase, please) has served as the entry-level option in Apple's Mac lineup since its introduction in 2005. The system's modest energy footprint and impressively compact form factor have always been compelling, but mediocre hardware s...
Good Compact 7-inch by 7-inch form factor, Consumes only 13 watts while idle, HDMI output makes it easy to plug into a TV, Thunderbolt port offers greater expandability, Performs better than the previous generation, Ships with Mac OS X Lion...
Bad No internal Blu-ray drive option, Discrete graphics and quad-core CPU options are mutually exclusive...
Bottom line The Mac mini is finally starting to look like a decent desktop computer. Bumping it up from a Core 2 Duo to a Core i5 makes a big difference in performance and competitiveness. As Apple's entry-level desktop Mac, it plays a really important role in th...
0%
electronista.com
Updated:
2014-04-18 02:09:50
When the Mac mini first arrived on the scene, it was in many ways a tool for Apple to attract Windows users and get them to switch to Apple and Mac OS X. The thinking was that it was sold without a keyboard, mouse and display. Windows users already...
Good Compact and sleek design, Thunderbolt port for (future) expansion, Much faster than previous gen; quad option, Discrete graphics finally a choice, Relatively easy to upgrade, Quiet and low power, Lion as an OS is high grade...
Bad No optical drive, No system reinstall media; Internet only, Hard drive not (easily) user upgradeable, No USB 3.0 ports, few Thunderbolt devices, Relatively expensive for a computer without a display, keyboard, or mouse...
Bottom line We found the mid-2011 Mac mini, at least in 2.5GHz form, to be a very satisfying desktop computer experience. It has more than enough grunt for the typical user and runs Lion seamlessly. The new AMD Radeon HD 6630M graphics even makes the new Mac mini...
80%
pcworld.com_techhive.com
Updated:
2014-04-18 02:09:50
With the Mac mini (Mid 2010), released in June 2010, Apple gave its smallest Mac an aesthetic overhaul, replacing the chunky, aluminum-and-white-plastic 2009 model with a sleek, aluminum-unibody model that was easier to upgrade, felt rock-solid, and...
0%
macworld.com
Updated:
2014-04-18 02:09:50
With the Mac mini (Mid 2010), released in June 2010, Apple gave its smallest Mac an aesthetic overhaul, replacing the chunky, aluminum-and-white-plastic 2009 model with a sleek, aluminum-unibody model that was easier to upgrade, felt rock-solid, and sp...
Good Core i5 processor provides huge performance gains, Impressive array of connectivity options, including Thunderbolt, Compact design and aluminum Unibody enclosure, Lower price of entry...
Bad No optical drive, Slow stock hard drive, Inconveniently located SD-card slot, Mediocre graphics performance...
80%
hothardware.com
Updated:
2014-04-18 02:09:50
Apple's Mac mini hadn't seen a substantial update for about a year, but with Intel's second generation Core processor family arriving in 2011, it was only a matter of time before one of those chips found favor with Apple's tiniest desktop. The Mac mini...
Good Great overall performance, Gorgeous design, Ships with OS X Lion, Included Thunderbolt port, Cool and quiet, Robust iLife apps included...
Bad Pricey, HDD is sluggish, No optical drive, Must purchase adapter cable for Thunderbolt / DisplayPort, No USB 3.0 ports...
Bottom line The Mac mini is an interesting proposition. Without an optical drive, it's hard to recommend for use strictly as an HTPC. Not to mention, an Apple TV device can stream content well enough, and it's but $99. There's also effectively no upgradability here w...
80%
techreviewsource.com
Updated:
2014-04-18 02:09:50
4.50 The Apple Mac mini (Thunderbolt) ($799 list) is the latest iteration of Apple's compact desktop PC. While the and iPhones have much of the attention these days, the Mac is still an important part of Apple's business. You'll use your tablets and...
Good Super compact design. Aluminum unibody construction. SD slot supports SDXC cards. Included HDMItoDVI adapter and HDMI port. Internal power supply. Thunderbolt interface. Second generation Core i5 processor. 3D performance rivals a tower PC...
Bad Hard drive is hard to upgrade. Thunderbolt peripherals are scarce. No optical complicates some installs.
90%
phoronix.com
Updated:
2014-04-18 02:09:50
When running the Warsow game, Mac OS X 10.7 was approximately 12% faster than Windows 7 SP1 on the same hardware. With this investigation only just beginning and currently no Linux results due to serious hardware issues with the Mac Mini after Linux w...
0%
engadget.com
Updated:
2014-04-18 02:09:50
For those familiar with last year's Mac mini, what you're peering at above isn't likely to strike you as jarring. Heck, it may even seem somewhat vanilla at this point. In truth, Apple did exceedingly little in terms of design changes with the mid 2011 Ma...
Good Gorgeous designThunderbolt portSnappy performance...
Bad No optical driveToo priceySluggish hard drive...
Bottom line A solid little Mac, but losing the optical drive while not shrinking in size strikes us as a very strange design decision...
60%
theverge.com
Updated:
2014-04-18 02:09:50
There's not much to say here, since the Mini remains outwardly unchanged. It's still one of the most beautiful PCs ever made; everyone who sees it wants to pick it up and handle it, for some reason. But it's still very much a desktop computer, no matter h...
Good Solid performance, Small, beautiful case, HDMI port...
Bad No optical drive, Magic Trackpad required for full Lion experience, Expensive...
0%
pcmag.com
Updated:
2014-04-18 02:09:50
The Apple Mac mini (Thunderbolt) ($799 list) is the latest iteration of Apple's compact desktop PC. While the iPads and iPhones have much of the attention these days, the Mac is still an important part of Apple's business. You'll use your tablets and p...
Good Super compact design, Aluminum unibody construction, SD slot supports SDXC cards, Included HDMI-to-DVI adapter and HDMI port, Internal power supply, Thunderbolt interface, Second generation Core i5 processor, 3D performance rivals a tower PC...
Bad Hard drive is hard to upgrade, Thunderbolt peripherals are scarce, No optical complicates some installs...
Bottom line In addition to being as powerful as a tower PC, the Apple Mac mini (Thunderbolt) innovates and sounds the death knell for the optical disc...
90%
barefeats.com
Updated:
2014-04-18 02:09:50
Yesterday we got our hands on a 2011 MacBook Air Core i7 with 4G of RAM and a 256G SSD. We ran some preliminary benchmarks and, in the graphs below, compare it to last year's top MacB...
0%
computershopper.com
Updated:
2014-04-18 02:09:51
version of the MacBook Air rolling out, you might think the company had have taken...
Good Improved productivity performance, thanks to Intel Sandy Bridge CPU, Lower entry-level price...
Bad No more optical drive, Improved AMD graphics only offered in higher-end models, No bundled Magic Trackpad means extra cost for some of OS X Lion's best features...
Bottom line The slender Mac Mini gains muscle, thanks to newer Intel CPUs, but jettisons the optical drive. Whether it's a good value depends on the peripherals you already own...
78%