location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple 21.5" Intel® Core™ i7 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.26 TB HDD+SSD AMD Radeon HD 6770M Mac OS X 10.7 Lion Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21.5"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC812D/A_Z0M5001WB
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple 21.5" Intel® Core™ i7 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.26 TB HDD+SSD AMD Radeon HD 6770M Mac OS X 10.7 Lion Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aluminium
  • - Intel® Core™ i7 2.8 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 1.26 TB HDD+SSD DVD Super Multi DL Card reader integrated
  • - AMD Radeon HD 6770M 512 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Mac OS X 10.7 Lion
Long product name Apple 21.5" Intel® Core™ i7 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.26 TB HDD+SSD AMD Radeon HD 6770M Mac OS X 10.7 Lion Aluminium :
The long product name of Apple 21.5" Intel® Core™ i7 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.26 TB HDD+SSD AMD Radeon HD 6770M Mac OS X 10.7 Lion Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" LCD, 1920x1080, Intel Core i7 (2.80 Ghz), 4096 MB RAM, 1TB HDD + 256GB SSD, Radeon HD 6770M (512Mb), LAN, WI-FI, Mac OS X Lion
More>>>
Short summary description Apple 21.5" Intel® Core™ i7 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.26 TB HDD+SSD AMD Radeon HD 6770M Mac OS X 10.7 Lion Aluminium:
This short summary of the Apple 21.5" Intel® Core™ i7 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.26 TB HDD+SSD AMD Radeon HD 6770M Mac OS X 10.7 Lion Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Apple 21.5", 54.6 cm (21.5"), Full HD, Intel® Core™ i7, 4 GB, 1.26 TB, Mac OS X 10.7 Lion

Long summary description Apple 21.5" Intel® Core™ i7 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.26 TB HDD+SSD AMD Radeon HD 6770M Mac OS X 10.7 Lion Aluminium:
This is an auto-generated long summary of Apple 21.5" Intel® Core™ i7 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.26 TB HDD+SSD AMD Radeon HD 6770M Mac OS X 10.7 Lion Aluminium based on the first three specs of the first five spec groups.

Apple 21.5". Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon HD 6770M. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Mac OS X 10.7 Lion. Product colour: Aluminium

Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 03:43:45
Uk has collected 46 expert reviews for Apple 21.5" Intel® Core™ i7 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.26 TB HDD+SSD AMD Radeon HD 6770M Mac OS X 10.7 Lion Aluminium and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2014-04-17 03:43:45
The iMac certainly makes a good first impression. The aluminium chassis looks fantastic and has a definite premium feel to it. The system is well built and should stand up to normal levels of classroom use. Apple's Bluetooth keyboard and mouse are includ...
Bottom line This is a stylish, fast and well-built 21.5in PC – but one that comes with a premium price tag...
83%
techadvisor.co.uk
Updated:
2014-04-17 03:43:45
For as long as we can remember, Windows and Mac fans have locked horns over which platform is better. They use the same components under the bonnet, with the real difference found in the OS. If you’ve never tried the iMac’s native OS X 10.7 Lion, we th...
Bottom line Apple’s iMac eschews USB 3.0 for the faster Thunderbolt connection, a large, so-so-quality screen for a smaller but far more beautiful IPS panel, a touchscreen for a touchpad, and Windows for OS X. It’s Apple’s low-end model, but it still packs a might...
90%
expertreviews.co.uk
Updated:
2014-04-17 03:43:45
Apple's iMac is the original and definitive all-in-one computer. It's by far the best-looking and - if you're of a certain mind-set - the most prestigious to own. The model we've looked at is also one of the most expensive for a 21.5in display size. A...
Bottom line The 1TB hard disk is more than a little disappointing, as is the fairly significant cost of upgrading to a Fusion Drive and a Magic Trackpad 2, and don't get me started on the placement of those ports, but the cheapest 21.5in iMac is a capable and well-bu...
100%
zath.co.uk
Updated:
2014-04-17 03:43:45
0emailWith the introduction of Intel’s Sandy Bridge processors and a Thunderbolt port for high-speed data transfers, the latest refresh of the Apple iMac ensures that all the latest technology is inside one of the world’s most popular all-in-one comput...
0%
smarthouse.com.au
Updated:
2014-04-17 03:43:45
Design and Adjustability Just as the iPad 2 rules the tablet landscape and despite promising competitors like the Asus Eee Pad Transformer, the MacBook Air remains the undefeated thinness champion over rivals such as the Samsung Series 9 9000X3A. On th...
Good Stylish, sleek design; Excellent build quality; Vibrant IPS screen; Slick, reliable OS; Thunderbolt connectivity...
Bad No Bluray; Expensive; No height adjustment; No USB 3.0...
80%
digitalversus.com
Updated:
2014-04-17 03:43:45
Apple's iMac all-in-ones rarely disappoint. The 2011 version's main components (CPU, graphics card etc.) perform well and it has a good-quality screen, webcam and audio features. As with the previous model, all that's missing is a greater selection of eve...
Good Wellcalibrated screen, Highend design and finish, Good general performances, Very quiet, Not many cables...
Bad No Bluray player, Terrible mouse, Shiny screen, Adapter required to connect nonApple monitors...
80%
trustedreviews.com
Updated:
2014-04-17 03:43:45
Just as the iPad 2 rules the tablet landscape despite promising competitors like the Asus Eee Pad Transformer , and the MacBook Air remains the undefeated thinness champion over rivals such as the Samsung Series 9 900X3A , on the desktop side of things...
Good Stylish, sleek design, Excellent build quality, Vibrant IPS screen, Slick, reliable OS, Thunderbolt connectivity...
Bad No Blu-ray, Expensive, No height adjustment, No USB 3.0...
Bottom line Apple has gone the route of "if it ain't broke don't fix it", keeping the beautiful chassis of earlier iMac models in this latest refresh. The addition of Intel's 'Sandy Bridge' internals combines with Thunderbolt connectivity and niceties like an HD webc...
80%
techradar.com
Updated:
2014-04-17 03:43:45
Apple's new 2011 iMac range retains the form factor of the 2010 models, but enjoys a very significant component upgrade. Second-generation quad core Intel Core i5 processors are used throughout the 2011 iMac lineup - which includes two 21.5-inch models...
Good Great new Sandy Bridge processor, Powerful AMD graphics, High-speed Thunderbolt port, SD card reader now supports SDXC format, Big improvements for FaceTime camera...
Bad Limited configuration options, CPU doesn't Hyper Thread, Slow optical drive, Additional memory very expensive, No matte screen option...
90%
Zdnet.com.au
Updated:
2014-04-17 03:43:45
Apple's 27-inch iMacs stand out largely because they offer bigger displays than any other all-in-one. The newly updated 21.5-inch iMac has always had a harder time persuading buyers thanks to the glut of 23-inch Windows-based all-in-ones in the sam...
Good Competitive speed, Unique potential of Thunderbolt port, Apple's trademark design leadership...
Bad Isn't the best allinone for home entertainment, Performance competitiveness suffers without an option for more video memory...
Bottom line Apple's AU$1399 iMac doesn't offer the same home entertainment features as Windows-based all-in-ones, but its speed, looks, and the future utility of its Thunderbolt port make it a strong choice for performance-sensitive professionals.
76%
T3.com
Updated:
2014-04-17 03:43:45
Apple’s mid-2011 refresh of its iMac range is more than just an incremental update. All four models have moved over to Sandy Bridge processors, the second generation of Intel’s Core-i series. Quad core Intel Core i5s are used throughout, where befor...
Good Quad core Sandy Bridge processors, Powerful new graphics, FaceTime HD camera, Thunderbolt port...
Bad Few configure-to-order options, Same old optical drive...
100%
macworld.com.au
Updated:
2014-05-22 08:18:19
The latest iMac models introduced by Apple this month benefit greatly from new Intel processors and greater device connectivity. Both changes offer users unprecedented speed from the iMac lineup. Apple offers four standard configuration models. The new...
80%
macworld.co.uk
Updated:
2014-08-21 07:09:21
The latest iMac models introduced by Apple benefit greatly from new Intel processors and greater device connectivity. Both changes offer users unprecedented speed from the iMac lineup. See: New iMac 2012 reviews 27-inch and 21.5-inch reviewsApple offers f...
Bottom line The 2011 iMacs bring the product line up to date with the latest Intel's processors and with FaceTime HD cameras, and the inclusion of Thunderbolt and SATA-3 compatible drive connections makes them ready for the next generation of storage devices. The £99...
80%
toptenreviews.com
Updated:
2014-04-17 03:43:45
The Apple iMac 21.5-inch media center computer is the entry-level machine in a pedigreed line of products that have continually improved since the first iMac in 1998. Powered by an Intel Core i5 or i7 quad-core processor, plenty of RAM and a capable gr...
Bottom line Whether you're an Apple fan boy or not, you have to respect the quality of all their machines...
0%
brighthub.com
Updated:
2014-04-17 03:43:45
First things first, this is the first time that I bought an iMac. In my entire years of using an Apple Personal Computers, I've always wanted to buy one but something has been telling me not to and be contented with my 13-inch (Late 2009 model) and r...
0%
pcmag.com
Updated:
2014-04-17 03:43:45
Performance, as a rule, jumps up every generation or so, and the Apple iMac 21.5-inch (Thunderbolt) ($1,199 list) is no exception. With a second-generation Intel Core i5 processor and DX11-compatible AMD Radeon HD 6750M graphics, the newest iMac adds c...
Good Compact chassis. Quad-core power. 3D performance. Good price. 1080p screen. No power brick.
Bad Needs adapters for HDMI, USB 3.0, DVI, eSATA, and other advanced data connections. No Blu-ray. Only a 500GB drive.
Bottom line The newest iMac has a second-generation Intel Core processor and Thunderbolt. It's the fastest $1,200 all-in-one desktop PC, period. Buy it now...
90%
slashgear.com
Updated:
2014-04-17 03:43:45
It’s been less than a year since Apple’s last iMac refresh, but thanks to Intel’s 2011 Sandy Bridge update the aluminum all-in-ones had been looking a little last-gen. That all changed this past week, with a quad-core refresh across the board and a new...
Bottom line Like an all-in-one, PC or Mac, the iMac has limitations around upgradability. Swapping out the RAM, hard-drive and optical drive are possible, if you don’t mind removing the LCD, but while the CPU and GPU can theoretically be changed, it’s a process t...
0%
computershopper.com
Updated:
2014-04-17 03:43:45
Don't you just hate overachievers? Like that good-looking, star athlete in high school, the Apple iMac, year after year, outshines all the other all-in-one (AIO) desktops—Windows or Mac—in its class. It gracefully sprints ahead in performance...
Good Excellent performance, Gorgeous, minimalist design, Superior LCD...
Bad No Blu-ray drive or HDMI port, Peripherals will require learning curve for Mac newbies...
Bottom line With serious speed improvements and the promising new Thunderbolt port, the 2011 iMac keeps an iron grip on its position as today's leading all-in-one PC...
89%
consumersearch.com
Updated:
2014-04-17 03:43:45
For 2011, the 21.5-inch iMac has been updated with a second-generation Intel Core (Sandy Bridge) processor and a new graphics card, and reviewers say performance has improved by a great margin. The new entry-level iMac is more than 50 percent faster th...
Good Excellent performance, Gorgeous display, Improved webcam, Thunderbolt port...
Bad No Bluray or HDMI, Hard drive can't be upgraded before purchase...
0%
atpm.com
Updated:
2014-04-17 03:43:45
My reaction to the very first iMac—can you believe it’s been 13 years?—was that it looked like a toy, not a Serious Computer. I mean, it came in Bondi blue, not beige or black. It had only USB, no serial or parallel ports. Its internal components were...
80%