Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple 21.5" 2.7GHz i5-2500S 21.5" 1920 x 1080pixels Aluminium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21.5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC812D/A_Z0M5001GA
Category
Desktop PC with monitor.
All-in-One PCs/workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6011
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 00:03:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple 21.5" 2.7GHz i5-2500S 21.5" 1920 x 1080pixels Aluminium :
The short editorial description of Apple 21.5" 2.7GHz i5-2500S 21.5" 1920 x 1080pixels Aluminium

54.61 cm (21.5 ") LCD, 1920x1080, Intel Core i5-2500S (2.70 Ghz, 6MB), 4096 MB RAM, 1TB HDD, Radeon HD 6770M (512Mb), LAN, WI-FI, Mac OS X Lion, Numeric Keyboard, Apple USB Mouse
More>>>
Short summary description Apple 21.5" 2.7GHz i5-2500S 21.5" 1920 x 1080pixels Aluminium:
This short summary of the Apple 21.5" 2.7GHz i5-2500S 21.5" 1920 x 1080pixels Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.
Apple 21.5", 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 16:9, 1000:1, 178°
Long summary description Apple 21.5" 2.7GHz i5-2500S 21.5" 1920 x 1080pixels Aluminium :

Apple 21.5". Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Processor frequency: 2.7 GHz, Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2500S. Internal memory: 4 GB, Maximum internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD, Compatible memory cards: SDXC. Discrete graphics adapter model: AMD Radeon HD 6770M, On-board graphics adapter model: Intel HD Graphics 2000, Discrete graphics adapter memory: 512 GB

This is an auto-generated long summary of Apple 21.5" 2.7GHz i5-2500S 21.5" 1920 x 1080pixels Aluminium based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17
Testseek has collected 45 expert reviews for Apple 21.5" and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-04-17
Apple's iMac is the original and definitive all-in-one computer. It's by far the best-looking and - if you're of a certain mind-set - the most prestigious to own. The model we've looked at is also one of the most expensive for a 21.5in display size. A...
Bottom line It's a bit expensive, but this 21.5-inch iMac is powerful and fantastic to use - it's brilliant, if you're happy with the restrictions of Apple's design and software choices...
100%
T3.com
Updated:
2014-04-17
Apple’s mid-2011 refresh of its iMac range is more than just an incremental update. All four models have moved over to Sandy Bridge processors, the second generation of Intel’s Core-i series. Quad core Intel Core i5s are used throughout, where befor...
Good Quad core Sandy Bridge processors, Powerful new graphics, FaceTime HD camera, Thunderbolt port...
Bad Few configure-to-order options, Same old optical drive...
100%
techradar.com
Updated:
2014-04-17
Apple's new 2011 iMac range retains the form factor of the 2010 models, but enjoys a very significant component upgrade. Second-generation quad core Intel Core i5 processors are used throughout the 2011 iMac lineup - which includes two 21.5-inch models...
Good Great new Sandy Bridge processor, Powerful AMD graphics, High-speed Thunderbolt port, SD card reader now supports SDXC format, Big improvements for FaceTime camera...
Bad Limited configuration options, CPU doesn't Hyper Thread, Slow optical drive, Additional memory very expensive, No matte screen option...
Bottom line Apple's new 2011 iMac range retains the form factor of the 2010 models, but enjoys a very significant component upgrade. Second-generation quad core Intel Core i5 processors are used throughout the 2011 iMac lineup - which includes two 21.5-inch models...
90%
pcpro.co.uk
Updated:
2014-04-17
The iMac certainly makes a good first impression. The aluminium chassis looks fantastic and has a definite premium feel to it. The system is well built and should stand up to normal levels of classroom use. Apple's Bluetooth keyboard and mouse are includ...
Bottom line This is a stylish, fast and well-built 21.5in PC – but one that comes with a premium price tag...
83%
macworld.co.uk
Updated:
2014-08-21
The latest iMac models introduced by Apple benefit greatly from new Intel processors and greater device connectivity. Both changes offer users unprecedented speed from the iMac lineup. See: New iMac 2012 reviews 27-inch and 21.5-inch reviewsApple offers f...
Bottom line The 2011 iMacs bring the product line up to date with the latest Intel's processors and with FaceTime HD cameras, and the inclusion of Thunderbolt and SATA-3 compatible drive connections makes them ready for the next generation of storage devices. The £99...
80%
macworld.com.au
Updated:
2014-05-22
The latest iMac models introduced by Apple this month benefit greatly from new Intel processors and greater device connectivity. Both changes offer users unprecedented speed from the iMac lineup. Apple offers four standard configuration models. The new...
80%
smarthouse.com.au
Updated:
2014-04-17
Design and Adjustability Just as the iPad 2 rules the tablet landscape and despite promising competitors like the Asus Eee Pad Transformer, the MacBook Air remains the undefeated thinness champion over rivals such as the Samsung Series 9 9000X3A. On th...
Good Stylish, sleek design; Excellent build quality; Vibrant IPS screen; Slick, reliable OS; Thunderbolt connectivity...
Bad No Bluray; Expensive; No height adjustment; No USB 3.0...
80%
digitalversus.com
Updated:
2014-04-17
Good Wellcalibrated screen, Highend design and finish, Good general performances, Very quiet, Not many cables...
Bad No Bluray player, Terrible mouse, Shiny screen, Adapter required to connect nonApple monitors...
Bottom line Apple's iMac all-in-ones rarely disappoint. The 2011 version's main components (CPU, graphics card etc.) perform well and it has a good-quality screen, webcam and audio features. As with the previous model, all that's missing is a greater selection of eve...
80%
trustedreviews.com
Updated:
2014-04-17
Just as the iPad 2 rules the tablet landscape despite promising competitors like the Asus Eee Pad Transformer , and the MacBook Air remains the undefeated thinness champion over rivals such as the Samsung Series 9 900X3A , on the desktop side of things...
Good Stylish, sleek design, Excellent build quality, Vibrant IPS screen, Slick, reliable OS, Thunderbolt connectivity...
Bad No Bluray, Expensive, No height adjustment, No USB 3.0...
Bottom line Apple has gone the route of "if it ain't broke don't fix it", keeping the beautiful chassis of earlier iMac models in this latest refresh. The addition of Intel's 'Sandy Bridge' internals combines with Thunderbolt connectivity and niceties like an HD webc...
80%
Zdnet.com.au
Updated:
2014-04-17
Apple's 27-inch iMacs stand out largely because they offer bigger displays than any other all-in-one. The newly updated 21.5-inch iMac has always had a harder time persuading buyers thanks to the glut of 23-inch Windows-based all-in-ones in the sam...
Good Competitive speed, Unique potential of Thunderbolt port, Apple's trademark design leadership...
Bad Isn't the best allinone for home entertainment, Performance competitiveness suffers without an option for more video memory...
Bottom line Apple's AU$1399 iMac doesn't offer the same home entertainment features as Windows-based all-in-ones, but its speed, looks, and the future utility of its Thunderbolt port make it a strong choice for performance-sensitive professionals.
76%
pcadvisor.co.uk
Updated:
2014-04-17
For as long as we can remember, Windows and Mac fans have locked horns over which platform is better. They use the same components under the bonnet, with the real difference found in the OS. If you’ve never tried the iMac’s native OS X 10.7 Lion, we th...
Bottom line Apple’s iMac eschews USB 3.0 for the faster Thunderbolt connection, a large, so-so-quality screen for a smaller but far more beautiful IPS panel, a touchscreen for a touchpad, and Windows for OS X. It’s Apple’s low-end model, but it still packs a might...
0%
zath.co.uk
Updated:
2014-04-17
0emailWith the introduction of Intel’s Sandy Bridge processors and a Thunderbolt port for high-speed data transfers, the latest refresh of the Apple iMac ensures that all the latest technology is inside one of the world’s most popular all-in-one comput...
0%
Show all