X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iBook G4 1200 256MB 30GB 12.1" Combo SM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9623SM/A
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 04 Oct 2016 10:56:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6679
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Apple iBook G4 1200 256MB 30GB 12.1" Combo SM:
The short editorial description of Apple iBook G4 1200 256MB 30GB 12.1" Combo SM
iBook G4 1200 256MB 30GB 12.1" Combo SM
Short summary description Apple iBook G4 1200 256MB 30GB 12.1" Combo SM:
This short summary of the Apple iBook G4 1200 256MB 30GB 12.1" Combo SM data-sheet is auto-generated and uses the product title and the first six key specs.
Apple iBook G4 1200 256MB 30GB 12.1" Combo SM, 10 - 35 °C, 20 - 80%, Ethernet/Fast Ethernet/AirPort Extreme, 1024 x 768 pixels, Stereo 16-bit, AMD Mobility Radeon 9200
Long summary description Apple iBook G4 1200 256MB 30GB 12.1" Combo SM:
This is an auto-generated long summary of Apple iBook G4 1200 256MB 30GB 12.1" Combo SM based on the first three specs of the first five spec groups.
Apple iBook G4 1200 256MB 30GB 12.1" Combo SM. Processor frequency: 1.2 GHz. Internal memory: 0.25 GB. Total storage capacity: 30 GB, Hard drive speed: 4200 RPM. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Discrete graphics adapter model: AMD Mobility Radeon 9200, Maximum graphics adapter memory: 0.032 GB
Apple iBook G4 1200 256MB 30GB 12.1 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.