X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PMac G5 2500 512MB 160GB SD NL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9457N/A
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:05:04
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10721
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Apple PMac G5 2500 512MB 160GB SD NL:
The short editorial description of Apple PMac G5 2500 512MB 160GB SD NL
PowerMac G5 DP 2.5GHz 512MB 160GB SuperDrive PCI-X GeFr5200 NL Qwerty
Short summary description Apple PMac G5 2500 512MB 160GB SD NL:
This short summary of the Apple PMac G5 2500 512MB 160GB SD NL data-sheet is auto-generated and uses the product title and the first six key specs.
Apple PMac G5 2500 512MB 160GB SD NL, PowerPC G5, AMD Radeon 9600 XT, Stereo, PC, 10 - 35 °C, 5 - 95%
Long summary description Apple PMac G5 2500 512MB 160GB SD NL:
This is an auto-generated long summary of Apple PMac G5 2500 512MB 160GB SD NL based on the first three specs of the first five spec groups.
Apple PMac G5 2500 512MB 160GB SD NL. Processor frequency: 2.5 GHz, Processor family: PowerPC G5. Internal memory: 0.5 GB. Total storage capacity: 160 GB, Hard drive speed: 7200 RPM. Discrete graphics adapter model: AMD Radeon 9600 XT, Maximum graphics adapter memory: 0.128 GB. Modem speed: 56 Kbit/s
Apple PMac G5 2500 512MB 160GB SD NL Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.