Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple desktop computer 0.6GHz 17"

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
desktop computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M8892N/A
Category
Desktop PC with monitor.
All-in-One PCs/workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8855
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 30 Aug 2017 22:18:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple desktop computer 0.6GHz 17" :
The short editorial description of Apple desktop computer 0.6GHz 17"

eMac G4 800 256MB60GB Sdrive NL OSX 10.2 eMac G4 800 256MB60GB Superdrive NL Mac OS X 10.2 Qwerty
More>>>
Short summary description Apple desktop computer 0.6GHz 17":
This short summary of the Apple desktop computer 0.6GHz 17" data-sheet is auto-generated and uses the product title and the first six key specs.
Apple desktop computer, 43.2 cm (17"), 0.6 GHz, 100 MHz, 60 GB, NVIDIA GeForce2 MX, 406 mm
Long summary description Apple desktop computer 0.6GHz 17" :

Apple desktop computer. Display diagonal: 43.2 cm (17"). Processor frequency: 0.6 GHz, Processor front side bus: 100 MHz. Total storage capacity: 60 GB. Discrete graphics adapter model: NVIDIA GeForce2 MX. Width: 406 mm, Depth: 433 mm, Height: 406 mm

This is an auto-generated long summary of Apple desktop computer 0.6GHz 17" based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.