X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iBook G3 800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M8862FN/A
Category :
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:21:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10679
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name Apple iBook G3 800:
The short editorial description of Apple iBook G3 800
iBook G3 800 256MB 30GB Combo NL FR iBook G3 800MHz 14.1" 256MB 30GB Combo NL FR Azerty
Short summary description Apple iBook G3 800:
This short summary of the Apple iBook G3 800 data-sheet is auto-generated and uses the product title and the first six key specs.
Apple iBook G3 800, 1024 x 768 pixels, 750:1, Stereo 16-bit, integrated, Ethernet/Fast Ethernet, QuickTime, iCal, iChat, iMovie, iPhoto, iTunes, DVD Player, AppleWorks, Mac OS X Mail, Microsoft Int, 323 x 259 x 34 mm
Long summary description Apple iBook G3 800:
This is an auto-generated long summary of Apple iBook G3 800 based on the first three specs of the first five spec groups.
Apple iBook G3 800. Processor frequency: 0.8 GHz. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels, Contrast ratio (typical): 750:1. Maximum graphics adapter memory: 0.032 GB
Apple iBook G3 800 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.