Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple iBook G3 700 128MB 20GB CD NL 0.7GHz 12.1" 1024 x 768pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iBook G3 700 128MB 20GB CD NL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M8860N/A
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13117
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 07 Aug 2017 17:39:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Apple iBook G3 700 128MB 20GB CD NL 0.7GHz 12.1" 1024 x 768pixels :
The short editorial description of Apple iBook G3 700 128MB 20GB CD NL 0.7GHz 12.1" 1024 x 768pixels

iBook G3 700MHz 12.1" 128MB 20GB CDROM NL Qwerty
More>>>
Short summary description Apple iBook G3 700 128MB 20GB CD NL 0.7GHz 12.1" 1024 x 768pixels:
This short summary of the Apple iBook G3 700 128MB 20GB CD NL 0.7GHz 12.1" 1024 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Apple iBook G3 700 128MB 20GB CD NL, 0.7 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.125 GB, 20 GB
Long summary description Apple iBook G3 700 128MB 20GB CD NL 0.7GHz 12.1" 1024 x 768pixels :

Apple iBook G3 700 128MB 20GB CD NL. Processor frequency: 0.7 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Weight: 2.2 kg

This is an auto-generated long summary of Apple iBook G3 700 128MB 20GB CD NL 0.7GHz 12.1" 1024 x 768pixels based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.