X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
desktop computer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M8535N/B
Category :
Desktop PC with monitor.
All-in-One PCs/workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 17:29:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6890
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Long product name Apple desktop computer:
The short editorial description of Apple desktop computer
iMac G4 800 256MB 60GB Super 15 NL iMac G4 800 256MB 60GB SuperDrive 15" LCD NL
Short summary description Apple desktop computer:
This short summary of the Apple desktop computer data-sheet is auto-generated and uses the product title and the first six key specs.
Apple desktop computer, 1024 x 768 pixels, Not supported, NVIDIA GeForce2 MX, Drivers & Utilities, AOL, Microsoft Internet Explorer, Adobe Acrobat Reader, AppleWorks, EarthLink, , All-in-One, MacOS X 10.1/MacOS 9.2
Long summary description Apple desktop computer:
This is an auto-generated long summary of Apple desktop computer based on the first three specs of the first five spec groups.
Apple desktop computer. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: Not supported. Processor frequency: 0.8 GHz, Processor front side bus: 100 MHz. Total storage capacity: 60 GB. Discrete graphics adapter model: NVIDIA GeForce2 MX. Width: 383 mm, Depth: 270 mm, Height: 329 mm
Apple desktop computer Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.