location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRMPSX
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:36:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black :
The long product name of APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20
More>>>
APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black:
The official description of APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most user-friendly network interface for monitoring current
APC's Metered Rack Power Distribution Units (PDUs) provide power distribution as well as equips on-site installers with the ability to monitor the aggregate current draw as equipment is connected to the unit. These Metered Rack PDUs also have alarm thresholds that when exceeded alert users of potential problems. These features help eliminate the possibility of an overloaded circuit.

Short summary description APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black:
This short summary of the APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20, Black, IEC-320 C20, (20) IEC 320 C13 (4) IEC 320 C19 , 230 V, 230 V, 230 V

Long summary description APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black:
This is an auto-generated long summary of APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20 power distribution unit (PDU) Black based on the first three specs of the first five spec groups.

APC RackPDU, Metered, ZeroU, 16A, 230V, (20)C13 & (4)C19; IEC C20. Product colour: Black. Input connection type: IEC-320 C20, Output connections: (20) IEC 320 C13 (4) IEC 320 C19 . Nominal input voltage: 230 V, Nominal output voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 56 x 44 x 1619 mm, Weight: 4.32 kg. Package dimensions (WxDxH): 152 x 127 x 2134 mm, Package weight: 7.73 kg

Design
Product colour
Black
Ports & interfaces
I/O ports
(20) IEC 320 C13 (4) IEC 320 C19 IEC-320 C20
Input connection type
IEC-320 C20
Output connections
(20) IEC 320 C13 (4) IEC 320 C19
Power
Nominal input voltage *
230 V
Nominal output voltage
230 V
Output voltage
230 V
Weight & dimensions
Dimensions (WxDxH)
56 x 44 x 1619 mm
Weight
4.32 kg
Packaging data
Package dimensions (WxDxH)
152 x 127 x 2134 mm
Package weight
7.73 kg
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Brand Image Product code Product Stock Price from
APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black APC RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
AP7553 RACK PDU. BASIC. ZERO U. 32A. 230V. (20)C13 & (4)C19 0.00
(excl. VAT)
0 (incl. VAT)
APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black APC BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK power distribution unit (PDU) Black
(show image)
PDRDPH10U-R BASIC RACK DISTRIBUTION PANEL 230 V IN A RACK 0.00
(excl. VAT)
0 (incl. VAT)