location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra RM XR Frame w/4 SYBT2, 220-240V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra RM XR Frame w/4 SYBT2, 220-240V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYRMXR4B4I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304098836 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 06:00:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Symmetra RM XR Frame w/4 SYBT2, 220-240V :
The long product name of APC Symmetra RM XR Frame w/4 SYBT2, 220-240V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Symmetra RM XR Frame w/4 SYBT2, 220-240V
More>>>
APC Symmetra RM XR Frame w/4 SYBT2, 220-240V:
The official description of APC Symmetra RM XR Frame w/4 SYBT2, 220-240V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Symmetra RM XR Frame w/4 SYBT2, 220-240V: Cascading Capabilities, Hot Pluggable Operation, Hot Swap Batteries, Intelligent Battery Management, Rack Mount, Replace Batt Indicator, Status Indicator LED's

Short summary description APC Symmetra RM XR Frame w/4 SYBT2, 220-240V:
This short summary of the APC Symmetra RM XR Frame w/4 SYBT2, 220-240V data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra RM XR Frame w/4 SYBT2, 220-240V, Black, 110 kg, 0 - 40 °C, 0 - 95%

Long summary description APC Symmetra RM XR Frame w/4 SYBT2, 220-240V:
This is an auto-generated long summary of APC Symmetra RM XR Frame w/4 SYBT2, 220-240V based on the first three specs of the first five spec groups.

APC Symmetra RM XR Frame w/4 SYBT2, 220-240V. Product colour: Black. Weight: 110 kg

Features
Product colour
Black
Weight & dimensions
Weight
110 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Logistics data
Harmonized System (HS) code
85079080
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)