Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra M2 White power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra M2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYRIM2
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304007708 show
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28532
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 17 Oct 2017 15:00:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Symmetra M2 White power adapter/inverter :
The short editorial description of APC Symmetra M2 White power adapter/inverter

Symmetra RM Redundant Intelligence Modul
More>>>

APC Symmetra M2 White power adapter/inverter:
The official marketing text of APC Symmetra M2 White power adapter/inverter as supplied by the manufacturer
Accessory solutions to tailor the Symmetra to meet your specific needs.
Short summary description APC Symmetra M2 White power adapter/inverter:
This short summary of the APC Symmetra M2 White power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.
APC Symmetra M2, White, 2.72 kg, -5 - 55 °C, 210 x 489 x 57 mm
Long summary description APC Symmetra M2 White power adapter/inverter :

APC Symmetra M2. Colour of product: White. Weight: 2.72 kg. Dimensions (WxDxH): 210 x 489 x 57 mm

This is an auto-generated long summary of APC Symmetra M2 White power adapter/inverter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.72 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-5 - 55 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
210 x 489 x 57 mm
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Deutschland 2 distributor(s)
Czech Republic 1 distributor(s)
Magyarország 1 distributor(s)
Switzerland 1 distributor(s)
Australia 1 distributor(s)
X