Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SYMMETRA 4KVA MODULE 4000VA uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYMMETRA 4KVA MODULE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYPM4KU
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304108313
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 44124
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SYMMETRA 4KVA MODULE 4000VA uninterruptible power supply (UPS) :
The short editorial description of APC SYMMETRA 4KVA MODULE 4000VA uninterruptible power supply (UPS)

APC Symmetra RM 8-12kVA Power Module (4kVA)
More>>>

APC SYMMETRA 4KVA MODULE 4000VA uninterruptible power supply (UPS):
The official marketing text of APC SYMMETRA 4KVA MODULE 4000VA uninterruptible power supply (UPS) as supplied by the manufacturer
APC Symmetra Power Module, 4000VA/2800W, Input 200, 208V/ Output 200, 208, 230V.

Features - Automatic Voltage Regulation (AVR), Input Power Factor Correction, Lightning and Surge Protection, Paralleling Capability, QuickSwap Battery Replacement, Sine-wave output, Universal input voltage range.
Short summary description APC SYMMETRA 4KVA MODULE 4000VA uninterruptible power supply (UPS):
This short summary of the APC SYMMETRA 4KVA MODULE 4000VA uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC SYMMETRA 4KVA MODULE, 4000 VA, 2800 W, 15 kg, 250 x 590 x 150 mm
Long summary description APC SYMMETRA 4KVA MODULE 4000VA uninterruptible power supply (UPS) :

APC SYMMETRA 4KVA MODULE. Output power capacity: 4000 VA, Output power: 2800 W. Weight: 15 kg. Dimensions (WxDxH): 250 x 590 x 150 mm

This is an auto-generated long summary of APC SYMMETRA 4KVA MODULE 4000VA uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
4000 VA
Output power *
The power that the device can produce.
2800 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
250 x 590 x 150 mm
Brand Image Product code Product Stock Price from
APC RM 12KVA>12KVA N+1 220-230-240V f Symm 12000VA Black uninterruptible power supply (UPS) APC RM 12KVA>12KVA N+1 220-230-240V f Symm 12000VA Black uninterruptible power supply (UPS)
(show image)
SYP12K12RMI RM 12KVA>12KVA N+1 220-230-240V f Symm  — 
APC Symmetra RM 8kVA exp to 12kVA N+1 8000VA Black uninterruptible power supply (UPS) APC Symmetra RM 8kVA exp to 12kVA N+1 8000VA Black uninterruptible power supply (UPS)
(show image)
SYP8K12RMI Symmetra RM 8kVA exp to 12kVA N+1  — 
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Czech Republic 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Australia 3 distributor(s)
X