location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SYMMETRA RACKMOUNT POWERMODULE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYMMETRA RACKMOUNT POWERMODULE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYPM2KU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304016885 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:23:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SYMMETRA RACKMOUNT POWERMODULE :
The long product name of APC SYMMETRA RACKMOUNT POWERMODULE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Symmetra RM 2-6kVA Power Module (2kVA)
More>>>
APC SYMMETRA RACKMOUNT POWERMODULE:
The official description of APC SYMMETRA RACKMOUNT POWERMODULE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Symmetra Power Module, 2000VA/1400W, Input 200, 208V/ Output 200, 208, 230V

Features - Automatic Voltage Regulation (AVR), Input Power Factor Correction, Lightning and Surge Protection, Paralleling Capability, QuickSwap Battery Replacement, Sine-wave output, Universal input voltage range

Includes - Installation Guide

Short summary description APC SYMMETRA RACKMOUNT POWERMODULE:
This short summary of the APC SYMMETRA RACKMOUNT POWERMODULE data-sheet is auto-generated and uses the product title and the first six key specs.

APC SYMMETRA RACKMOUNT POWERMODULE, 2 kVA, 8 kg

Long summary description APC SYMMETRA RACKMOUNT POWERMODULE:
This is an auto-generated long summary of APC SYMMETRA RACKMOUNT POWERMODULE based on the first three specs of the first five spec groups.

APC SYMMETRA RACKMOUNT POWERMODULE. Output power capacity: 2 kVA. Weight: 8 kg

Power
Output power capacity
2 kVA
Weight & dimensions
Weight
8 kg
Logistics data
Harmonized System (HS) code
85079080
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)