location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra LX 16kVA uninterruptible power supply (UPS) 11200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra LX 16kVA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYAF16KRMI show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:37:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC Symmetra LX 16kVA uninterruptible power supply (UPS) 11200 W :
The long product name of APC Symmetra LX 16kVA uninterruptible power supply (UPS) 11200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra LX 16kVA Scalable to 16kVA N+1 Tower, 220/230/240V or 380/400/415V
More>>>
APC Symmetra LX 16kVA uninterruptible power supply (UPS) 11200 W:
The official description of APC Symmetra LX 16kVA uninterruptible power supply (UPS) 11200 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Symmetra LX, 11.2 kW / 16 kVA,Input 230V, 400V 3PH / Output 230V, Interface Port DB-9 RS-232, Smart-Slot, Extended runtime model.

Includes: CD with software, Documentation CD, Installation guide, User Manual, Web/SNMP Management Card.

Short summary description APC Symmetra LX 16kVA uninterruptible power supply (UPS) 11200 W:
This short summary of the APC Symmetra LX 16kVA uninterruptible power supply (UPS) 11200 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra LX 16kVA, 16 kVA, 11200 W, 62 dB, Sealed Lead Acid (VRLA), 7.5 min, 20.3 min

Long summary description APC Symmetra LX 16kVA uninterruptible power supply (UPS) 11200 W:
This is an auto-generated long summary of APC Symmetra LX 16kVA uninterruptible power supply (UPS) 11200 W based on the first three specs of the first five spec groups.

APC Symmetra LX 16kVA. Output power capacity: 16 kVA, Output power: 11200 W, Noise level: 62 dB. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 7.5 min, Typical backup time at half load: 20.3 min. Certification: C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 A,EN 55024,EN 60950,GOST,IEC 60950,VDE. Weight: 307.7 kg, Package weight: 337.7 kg. Interface: DB-9, RS-232, Output connections: 1xHard Wire 3-wire (H N + G), Input connection type: (1PH+N+G)/(3PH + N + G)

Features
Output power capacity *
16 kVA
Output power *
11200 W
Emergency Power Off (EPO)
Yes
Noise level
62 dB
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
7.5 min
Typical backup time at half load
20.3 min
Battery recharge time
3 h
Replacement battery cartridge
SYBT5
Design
Certification
C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 A,EN 55024,EN 60950,GOST,IEC 60950,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 4500 m
Weight & dimensions
Weight
307.7 kg
Package weight
337.7 kg
Logistics data
Harmonized System (HS) code
85078000
Other features
Interface
DB-9, RS-232
Output connections
1xHard Wire 3-wire (H N + G)
Input connection type
(1PH+N+G)/(3PH + N + G)
Dimensions (WxDxH)
483 x 726 x 937 mm
Nominal output voltage
230 V
Output voltage note
220-230/240 V
Package dimensions (WxDxH)
599 x 997 x 1181 mm
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)