location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA uninterruptible power supply (UPS) 40000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY40K40H
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA uninterruptible power supply (UPS) 40000 W :
The long product name of APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA uninterruptible power supply (UPS) 40000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA/kWatt N+1)
More>>>
APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA uninterruptible power supply (UPS) 40000 W:
The official description of APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA uninterruptible power supply (UPS) 40000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When expensive service plans are not part of Your strategy
Symmetra PX, three-phase input / three-phase output (3:3), is a single unit, composed of modular components. This modular architecture provides the foundation of building and scaling near-continuous availability power systems with a flexible range of power capacity. The Symmetra PX packages the high availability requirements of easy power and runtime scalability into a very small footprint. Combined with the complete line of APC data center protection software and accessories it provides the four most critical elements of total data center protection.

Short summary description APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA uninterruptible power supply (UPS) 40000 W:
This short summary of the APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA uninterruptible power supply (UPS) 40000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA, 40 kVA, 40000 W, 4.1 min, 15.2 min, AP9617, Black

Long summary description APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA uninterruptible power supply (UPS) 40000 W:
This is an auto-generated long summary of APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA uninterruptible power supply (UPS) 40000 W based on the first three specs of the first five spec groups.

APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA. Output power capacity: 40 kVA, Output power: 40000 W. Typical backup time at full load: 4.1 min, Typical backup time at half load: 15.2 min, Replacement battery cartridge: AP9617. Product colour: Black, Compatibility: CE, EN 50091-1, EN 50091-2, EN/IEC 62040-3, ISO 14001, ISO 9001. Weight: 749.00 g, Package weight: 796 kg. Battery type: Lead-Acid, Interface: RJ-45 10 Base-T, Output connections: (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals

Features
Output power capacity *
40 kVA
Output power *
40000 W
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Typical backup time at full load
4.1 min
Typical backup time at half load
15.2 min
Replacement battery cartridge
AP9617
Design
Product colour *
Black
Compatibility
CE, EN 50091-1, EN 50091-2, EN/IEC 62040-3, ISO 14001, ISO 9001
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
749.00 g
Package weight
796 kg
Other features
I/O ports
(1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals Hard Wire 5-wire (3PH + N + G)
Battery type
Lead-Acid
Interface
RJ-45 10 Base-T
Output connections
(1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals
Input connection type
Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
610 x 902 x 2083 mm
Nominal output voltage
400 V
Output voltage note
64
Nominal input voltage
400 V
Package dimensions (WxDxH)
749 x 1054 x 2311 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W
(show image)
SC250RMI1U SmartUPS SC 250 0.00
(excl. VAT)
0 (incl. VAT)
APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W
(show image)
PS450 PowerStack 450VA Standby 4xIEC320 19" US 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W
(show image)
ISXCR1SY4K8IP14 UPS: InfrastruXure A 4kVA Pre-Configed Solution 0.00
(excl. VAT)
0 (incl. VAT)
APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W
(show image)
SURT10000RMXLI/KIT SMART UPS RT 10.000 VA 0.00
(excl. VAT)
0 (incl. VAT)
APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS)
(show image)
SLB80XR SY PX 80 KVA XR VALUE BATTERY CABINET 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)