location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartUPS 3000 RT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT3000XLI
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W :
The long product name of APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartUPS 3000 RT
More>>>
APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W:
The official description of APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A versatile UPS developed for the harshest power conditions in the world.

APC Smart-UPS RT is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Capable of supporting 10kVA in a 6U rack/tower convertible form, users can support power hungry blade servers or heavily loaded equipment racks. This flexible form factor allows standardization across multiple applications. High power internal chargers allow virtually unlimited additional matching battery packs to comply with aggressive runtime demands of business-critical systems. Customers with harsh power environments looking for extremely tight voltage and frequency regulation, internal bypass, and input power factor correction typical of double conversion online topology will get them in the Smart-UPS RT.

Availability

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Scalable runtime
Allows additional run time to be quickly added as needed.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Manageability

Network manageable
Monitor and control the UPS and access environmental information remotely via included PowerChute software or the APC Network Management Card with temperature monitoring (included in all models above 3kVA).

InfraStruXure Manager compatible
Enables centralized management via the APC InfraStruXure® Manager.

SmartSlot
Customize UPS capabilities with management cards.

LED status indicators
Enables quick understanding and response to visual indicators showing UPS status.

Serial Connectivity
Provides management of the UPS via a serial port.

Adaptability

Plug-and-Play external batteries
Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

Rack/Tower convertible
Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Flash-upgradeable firmware
Easy implementation of new firmware upgrades.

Serviceability

User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Predictive failure notification
Provides early-warning fault analysis ensuring proactive component replacement.

Disconnected battery notification
Warns when a battery is not available to provide backup power.

Audible alarms
Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.

Protection

Frequency and voltage regulation
Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

Power conditioning
Protects connected loads from surges, spikes, lightning, and other power disturbances.

Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.

Generator compatible
Ensures clean, uninterrupted power to the loads in the event of an extended power outage

Cold-start capable
Provides temporary battery power when the utility power is out.

Resettable circuit breakers
Enables quick recovery from UPS overload events.

Safety-agency approved Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.

Short summary description APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W:
This short summary of the APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SmartUPS 3000 RT, 3 kVA, 2100 W, 480 J, 55 dB, Sealed Lead Acid (VRLA), 14.1 min

Long summary description APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W:
This is an auto-generated long summary of APC SmartUPS 3000 RT uninterruptible power supply (UPS) 3 kVA 2100 W based on the first three specs of the first five spec groups.

APC SmartUPS 3000 RT. Output power capacity: 3 kVA, Output power: 2100 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 14.1 min, Typical backup time at half load: 33.9 min. Product colour: Black, Cable length: 2 m, Certification: BSMI,C-tick,CE,CSA,EN 50091-1,EN 50091-2,EN 55022 Class A,EN 60950,EN 61000-3-2,GOST,JEON,UL.... Weight: 54.5 kg. Products per pallet: 6 pc(s)

Features
Output power capacity *
3 kVA
Output power *
2100 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Audible alarm(s)
Yes
Ports & interfaces
Serial ports quantity
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
14.1 min
Typical backup time at half load
33.9 min
Design
Cable length
2 m
Product colour *
Black
Design
Certification
BSMI,C-tick,CE,CSA,EN 50091-1,EN 50091-2,EN 55022 Class A,EN 60950,EN 61000-3-2,GOST,JEON,UL 1778,VCCI,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
54.5 kg
Logistics data
Products per pallet
6 pc(s)
Other features
I/O ports
RS-232 Smart-Slot
Output connections
8 x IEC 320 C13 2 x IEC 320 C19
Dimensions (WxDxH)
130 x 660 x 432 mm
Nominal output voltage
230 V
Output voltage note
220: 230 / 240
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
Eaton

Eaton Pulsar EXtreme C 3200 Rack/Tower UPS uninterruptible power supply (UPS) 3.2 kVA 2080 W
(show image)
66376 Pulsar EXtreme C 3200 Rack/Tower UPS 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU uninterruptible power supply (UPS) APC Rack PDU uninterruptible power supply (UPS)
(show image)
AP7921 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9618 uninterruptible power supply (UPS) APC AP9618 uninterruptible power supply (UPS)
(show image)
AP9618 AP9618 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU uninterruptible power supply (UPS) APC Rack PDU uninterruptible power supply (UPS)
(show image)
AP9554 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9608 uninterruptible power supply (UPS) APC AP9608 uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)