Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SURT20KRMXLI + WBEXTWAR3YR-SP-08 Double-conversion (Online) 20000VA 12AC outlet(s) Rackmount Black uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SURT20KRMXLI + WBEXTWAR3YR-SP-08
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT20KRMXLI + WBEXTWAR3YR-SP-08
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7818
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 14 Oct 2017 18:33:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SURT20KRMXLI + WBEXTWAR3YR-SP-08 Double-conversion (Online) 20000VA 12AC outlet(s) Rackmount Black uninterruptible power supply (UPS) :
The short editorial description of APC SURT20KRMXLI + WBEXTWAR3YR-SP-08 Double-conversion (Online) 20000VA 12AC outlet(s) Rackmount Black uninterruptible power supply (UPS)

Smart-UPS RT 20kVA RM 230V + WBEXTWAR3YR-SP-08
More>>>

APC SURT20KRMXLI + WBEXTWAR3YR-SP-08 Double-conversion (Online) 20000VA 12AC outlet(s) Rackmount Black uninterruptible power supply (UPS):
The official marketing text of APC SURT20KRMXLI + WBEXTWAR3YR-SP-08 Double-conversion (Online) 20000VA 12AC outlet(s) Rackmount Black uninterruptible power supply (UPS) as supplied by the manufacturer
APC Smart-UPS RT, 16 kW / 20 kVA,Input 230V / Output 230V, Interface Port DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Extended runtime model, Rack Height 12 U.

Includes: CD with software, Rack Mounting support rails, Smart UPS signalling RS-232 cable, User Manual, Web/SNMP Management Card.
Short summary description APC SURT20KRMXLI + WBEXTWAR3YR-SP-08 Double-conversion (Online) 20000VA 12AC outlet(s) Rackmount Black uninterruptible power supply (UPS):
This short summary of the APC SURT20KRMXLI + WBEXTWAR3YR-SP-08 Double-conversion (Online) 20000VA 12AC outlet(s) Rackmount Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC SURT20KRMXLI + WBEXTWAR3YR-SP-08, 20000 VA, 16000 W, 230 V, 230 V, 230 V, 230 V
Long summary description APC SURT20KRMXLI + WBEXTWAR3YR-SP-08 Double-conversion (Online) 20000VA 12AC outlet(s) Rackmount Black uninterruptible power supply (UPS) :

APC SURT20KRMXLI + WBEXTWAR3YR-SP-08. Output power capacity: 20000 VA, Output power: 16000 W, Input operation voltage (min): 230 V. AC outlet types: C19 coupler, AC outlets quantity: 12 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 2.5 h, Typical backup time at half load: 15.3 min. Form factor: Rackmount, Colour of product: Black, Rack capacity: 12U. UPS topology: Double-conversion (Online), Power protection features: Overload, Waveform: Sine

This is an auto-generated long summary of APC SURT20KRMXLI + WBEXTWAR3YR-SP-08 Double-conversion (Online) 20000VA 12AC outlet(s) Rackmount Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
20000 VA
Output power *
The power that the device can produce.
16000 W
Input operation voltage (min) *
The minumum voltage needed by the device during operation.
230 V
Input operation voltage (max) *
The maximum input voltage supported by the device.
230 V
Output operation voltage (min) *
The minumum voltage produced by the device during operation.
230 V
Output operation voltage (max) *
The maximum output voltage produced by the device.
230 V
Power supply input frequency *
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
40 - 70
Maximum current
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
105 A
Emergency Power Off (EPO)
Yes
Output voltage regulation
5
Output frequency regulation
47/63
Ports & interfaces
AC outlet types
The type of outlet for AC electricity.
C19 coupler
AC outlets quantity
The number of sockets in the device where AC electrical power can be connected.
12 AC outlet(s)
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Number of output IEC jumpers
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
2.5 h
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
15.3 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
4.9 min
Replacement battery cartridge
RBC44
Design
Form factor *
The shape or design of the product.
Rackmount
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Rack capacity
The spase that device fill in rack.
12U
International Protection (IP) code
The IP code classifies and rates the degree of protection provided against the intrusion (including body parts such as hands and fingers), dust, accidental contact, and water by mechanical casings and electrical enclosures. It is published by the International Electrotechnical Commission (IEC). The digits (characteristic numerals) indicate conformity with the conditions summarized in the tables below. Where there is no protection rating with regard to one of the criteria, the digit is replaced with the letter X. an electrical socket rated IP22 is protected against insertion of fingers and will not be damaged or become unsafe during a specified test in which it is exposed to vertically or nearly vertically dripping water. Another example is the Sony Xperia Z Ultra, one of the first cellular phones to be IP-rated; it is rated at IP58 and marketed as "dust resistant" and can be "immersed in 1.5 meter of freshwater for up to 30 minutes".
IP20
Performance
UPS topology *
Double-conversion (Online)
Power protection features
Features that protect the device against power problems e.g. overload.
Overload
Waveform
Sine
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
59 dB
LED indicators
Yes
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Certificates
Certification
BSMI, EN/IEC 62040-2, EN/IEC 62040-1-1, VDE
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
432 mm
Depth
The distance from the front to the back of something.
773 mm
Height
The measurement of the product from head to foot or from base to top.
533 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
247.7 kg
Package width
The distance from one side of the packaging to the other.
610 mm
Package depth
The distance from the front to the back of the packaging.
1003 mm
Package height
The distance from the top to the bottom of the packaging.
990 mm
Package weight
Weight of the packaged product.
314.1 kg
Country Distributor
Deutschland 2 distributor(s)
X