Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS DP External Battery 2. (6 8 10 kVA) Sealed Lead Acid (VRLA) rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS DP External Battery 2. (6 8 10 kVA)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDPBP2
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0731304018179
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23129
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 09:02:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Smart-UPS DP External Battery 2. (6 8 10 kVA) Sealed Lead Acid (VRLA) rechargeable battery :
The short editorial description of APC Smart-UPS DP External Battery 2. (6 8 10 kVA) Sealed Lead Acid (VRLA) rechargeable battery

APC Smart-UPS DP BATTERY CABINET, HIGH CAPACITY
More>>>

APC Smart-UPS DP External Battery 2. (6 8 10 kVA) Sealed Lead Acid (VRLA) rechargeable battery:
The official marketing text of APC Smart-UPS DP External Battery 2. (6 8 10 kVA) Sealed Lead Acid (VRLA) rechargeable battery as supplied by the manufacturer
APC Smart-UPS DP BATTERY CABINET, HIGH CAPACITY - Cascading Capabilities, Intelligent Battery Management, Replace Batt Indicator, Status Indicator LED's
Short summary description APC Smart-UPS DP External Battery 2. (6 8 10 kVA) Sealed Lead Acid (VRLA) rechargeable battery:
This short summary of the APC Smart-UPS DP External Battery 2. (6 8 10 kVA) Sealed Lead Acid (VRLA) rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
APC Smart-UPS DP External Battery 2. (6 8 10 kVA), Sealed Lead Acid (VRLA), Beige, 0 - 40 °C, 0 - 95%, 180 kg, 650.2 x 609.6 x 315 mm
Long summary description APC Smart-UPS DP External Battery 2. (6 8 10 kVA) Sealed Lead Acid (VRLA) rechargeable battery :

APC Smart-UPS DP External Battery 2. (6 8 10 kVA). Battery technology: Sealed Lead Acid (VRLA), Colour of product: Beige. Weight: 180 kg. Dimensions (WxDxH): 650.2 x 609.6 x 315 mm, Battery type: Maintenance-free, leakproof

This is an auto-generated long summary of APC Smart-UPS DP External Battery 2. (6 8 10 kVA) Sealed Lead Acid (VRLA) rechargeable battery based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Colour of product
The colour e.g. red, blue, green, black, white.
Beige
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
180 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
650.2 x 609.6 x 315 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Maintenance-free, leakproof
Specification
APS Smart-UPS DP - Accessories;
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X