location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS DP BATTERY CABINET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDPBP1
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS) :
The long product name of APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS DP BATTERY CABINET
More>>>
APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS):
The official description of APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS DP BATTERY CABINET

Features - Cascading Capabilities, Intelligent Battery Management, Replace Batt Indicator, Status Indicator LED's

Short summary description APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS DP BATTERY CABINET, Sealed Lead Acid (VRLA), Beige, 0 - 40 °C, 0 - 95%, 98 kg, Maintenance-free, leakproof

Long summary description APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Smart-UPS DP BATTERY CABINET. Battery technology: Sealed Lead Acid (VRLA). Product colour: Beige. Weight: 98 kg. Battery type: Maintenance-free, leakproof, Dimensions (WxDxH): 650.2 x 609.6 x 315 mm

Battery
Battery technology
Sealed Lead Acid (VRLA)
Design
Product colour *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
98 kg
Other features
Battery type
Maintenance-free, leakproof
Dimensions (WxDxH)
650.2 x 609.6 x 315 mm
Brand Image Product code Product Stock Price from
APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W
(show image)
SUDP4000I Smart UPS DP 4000VA Online 0.00
(excl. VAT)
0 (incl. VAT)
APC SUDP6000I uninterruptible power supply (UPS) 6 kVA 6000 W APC SUDP6000I uninterruptible power supply (UPS) 6 kVA 6000 W
(show image)
SUDP6000I SUDP6000I 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS DP 8000VA Online 230V 3.1 uninterruptible power supply (UPS) 8 kVA 8000 W APC Smart UPS DP 8000VA Online 230V 3.1 uninterruptible power supply (UPS) 8 kVA 8000 W
(show image)
SUDP8000I Smart UPS DP 8000VA Online 230V 3.1 0.00
(excl. VAT)
0 (incl. VAT)
APC SUDP10000I uninterruptible power supply (UPS) 10 kVA 10000 W APC SUDP10000I uninterruptible power supply (UPS) 10 kVA 10000 W
(show image)
SUDP10000I SUDP10000I 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)