location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart UPS DP 4000VA Online
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDP4000I
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W :
The long product name of APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS DP, 4000VA/4000W, 230V/ 230V, DB-9 RS-232, SmartSlot, Extended runtime model
More>>>
APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W:
The official description of APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
Built-in SmartSlot, EPO, Input Power Factor Correction, Intelligent Battery Management, Overload Indicator, Overvoltage Correction, Replace Batt Indicator, Scalable Run Time, Software
Includes
CD with software, Smart UPS signalling RS-232 cable, User Manual

Short summary description APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W:
This short summary of the APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart UPS DP 4000VA Online, 4 kVA, 4000 W, 22.5 min, 64.9 min, Beige, 0 - 40 °C

Long summary description APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W:
This is an auto-generated long summary of APC Smart UPS DP 4000VA Online uninterruptible power supply (UPS) 4 kVA 4000 W based on the first three specs of the first five spec groups.

APC Smart UPS DP 4000VA Online. Output power capacity: 4 kVA, Output power: 4000 W. Typical backup time at full load: 22.5 min, Typical backup time at half load: 64.9 min. Product colour: Beige. Bundled software: - Compaq Insight Manager plug-in - LanDesk Server Manager plug-in - Lotus Notes/Domino Shutdown -.... Products per pallet: 1 pc(s)

Features
Output power capacity *
4 kVA
Output power *
4000 W
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
22.5 min
Typical backup time at half load
64.9 min
Design
Product colour *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Packaging data
Bundled software
- Compaq Insight Manager plug-in - LanDesk Server Manager plug-in - Lotus Notes/Domino Shutdown - Netfinity plug-in - PowerChute plus for AIX v4.2.3 - PowerChute plus for HP/UX v4.2.3 - PowerChute plus for Novell NetWare v4.3.2 - PowerChute plus for Sun/Solaris v4.2.3 - PowerChute plus for Windows NT on Intel v5.1
Logistics data
Products per pallet
1 pc(s)
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, SmartSlot
Output connections
(1)Hard Wire 3-wire (H N + G)
Input connection type
Hard Wire 3-wire
Dimensions (WxDxH)
315 x 609.6 x 650.2 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
APC AP9618 uninterruptible power supply (UPS) APC AP9618 uninterruptible power supply (UPS)
(show image)
AP9618 AP9618 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN 0.00
(excl. VAT)
0 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS DP External Battery 2. (6 8 10 kVA) uninterruptible power supply (UPS) APC Smart-UPS DP External Battery 2. (6 8 10 kVA) uninterruptible power supply (UPS)
(show image)
SUDPBP2 Smart-UPS DP External Battery 2. (6 8 10 kVA) 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS) APC Smart-UPS DP BATTERY CABINET uninterruptible power supply (UPS)
(show image)
SUDPBP1 Smart-UPS DP BATTERY CABINET 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9608 uninterruptible power supply (UPS) APC AP9608 uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 0.00
(excl. VAT)
0 (incl. VAT)