Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SUDP10000I 10000VA Beige uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUDP10000I
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDP10000I
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21322
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SUDP10000I 10000VA Beige uninterruptible power supply (UPS) :
The short editorial description of APC SUDP10000I 10000VA Beige uninterruptible power supply (UPS)

Smart-UPS DP, 10000VA/10000W, 230V/ 230V,DB-9 RS-232, SmartSlot, Extended runtime model
More>>>

APC SUDP10000I 10000VA Beige uninterruptible power supply (UPS):
The official marketing text of APC SUDP10000I 10000VA Beige uninterruptible power supply (UPS) as supplied by the manufacturer
Features
Built-in SmartSlot, EPO, Input Power Factor Correction, Intelligent Battery Management, Overload Indicator, Overvoltage Correction, Replace Batt Indicator, Scalable Run Time, Software
Includes
CD with software, Smart UPS signalling RS-232 cable, User Manual
Short summary description APC SUDP10000I 10000VA Beige uninterruptible power supply (UPS):
This short summary of the APC SUDP10000I 10000VA Beige uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC SUDP10000I, 10000 VA, 10000 W, Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, 16.8 min, 5.5 min, Beige
Long summary description APC SUDP10000I 10000VA Beige uninterruptible power supply (UPS) :

APC SUDP10000I. Output power capacity: 10000 VA, Output power: 10000 W. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Typical backup time at half load: 16.8 min, Typical backup time at full load: 5.5 min. Colour of product: Beige. Bundled software: - Compaq Insight Manager plug-in - LanDesk Server Manager plug-in - Lotus Notes/Domino Shutdown -.... Quantity per pallet: 1 pc(s)

This is an auto-generated long summary of APC SUDP10000I 10000VA Beige uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
10000 VA
Output power *
The power that the device can produce.
10000 W
Power supply input frequency *
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50
Emergency Power Off (EPO)
Yes
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
16.8 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
5.5 min
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Beige
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Compaq Insight Manager plug-in - LanDesk Server Manager plug-in - Lotus Notes/Domino Shutdown - Netfinity plug-in - PowerChute plus for AIX v4.2.3 - PowerChute plus for HP/UX v4.2.3 - PowerChute plus for Novell NetWare v4.3.2 - PowerChute plus for Sun/Solaris v4.2.3 - PowerChute plus for Windows NT on Intel v5.1
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
1 pc(s)
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
DB-9 RS-232, SmartSlot
Output connections
(1)Hard Wire 3-wire (H N + G)
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
Hard Wire 3-wire
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
315 x 609.6 x 650.2 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230
Brand Image Product code Product Stock Price from
APC AP9618 uninterruptible power supply (UPS) APC AP9618 uninterruptible power supply (UPS)
(show image)
AP9618 AP9618 EUR 212,88
(excl. VAT)
EUR 244,81 (incl. VAT)
APC AP9608 Black uninterruptible power supply (UPS) APC AP9608 Black uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 EUR 62,50
(excl. VAT)
EUR 71,88 (incl. VAT)
APC SmartSlot Expansion Chassis Beige uninterruptible power supply (UPS) APC SmartSlot Expansion Chassis Beige uninterruptible power supply (UPS)
(show image)
AP9600 SmartSlot Expansion Chassis EUR 52,08
(excl. VAT)
EUR 52,08 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card Black uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card Black uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card  — 
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN EUR 171,53
(excl. VAT)
EUR 207,55 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X