Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS DP Isolation Transformer 4KVA 4000VA Black uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS DP Isolation Transformer 4KVA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDP003
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12069
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS DP Isolation Transformer 4KVA 4000VA Black uninterruptible power supply (UPS) :
The short editorial description of APC Smart-UPS DP Isolation Transformer 4KVA 4000VA Black uninterruptible power supply (UPS)

APC Smart-UPS DP Isolation Transformer 4KVA 220-240V In & Out
More>>>

APC Smart-UPS DP Isolation Transformer 4KVA 4000VA Black uninterruptible power supply (UPS):
The official marketing text of APC Smart-UPS DP Isolation Transformer 4KVA 4000VA Black uninterruptible power supply (UPS) as supplied by the manufacturer
APC Smart-UPS DP Isolation Transformer 4KVA 220-240V In & Out - APC Smart-UPS Accessories, 4000VA/4000W, Input 220, 230, 240V/ Output 220, 230, 240V.
Features - Galvanic isolation
Short summary description APC Smart-UPS DP Isolation Transformer 4KVA 4000VA Black uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS DP Isolation Transformer 4KVA 4000VA Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC Smart-UPS DP Isolation Transformer 4KVA, 4000 VA, 4000 W, 1.83 m, Black, 0 - 40 °C, -15 - 45 °C
Long summary description APC Smart-UPS DP Isolation Transformer 4KVA 4000VA Black uninterruptible power supply (UPS) :

APC Smart-UPS DP Isolation Transformer 4KVA. Output power capacity: 4000 VA, Output power: 4000 W. Cable length: 1.83 m. Colour of product: Black. Compatibility: APC Smart-UPS Accessories, Output connections: (1)Hard Wire 3-wire (H N + G), Input connection type: Hard Wire 3 wire (1PH+N+G)

This is an auto-generated long summary of APC Smart-UPS DP Isolation Transformer 4KVA 4000VA Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
4000 VA
Output power *
The power that the device can produce.
4000 W
Ports & interfaces
Cable length
How long the cable is.
1.83 m
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Other features
Compatibility
The other products, software and hardware this product can be used with.
APC Smart-UPS Accessories
Output connections
(1)Hard Wire 3-wire (H N + G)
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
Hard Wire 3 wire (1PH+N+G)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
315 x 609.6 x 650.2 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230
X