Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS DP Service By-Pass 4KVA Grey uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS DP Service By-Pass 4KVA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDP001
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10368
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 10 Oct 2017 18:16:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC Smart-UPS DP Service By-Pass 4KVA Grey uninterruptible power supply (UPS) :
The short editorial description of APC Smart-UPS DP Service By-Pass 4KVA Grey uninterruptible power supply (UPS)

APC Smart-UPS DP Service By-Pass 4KVA
More>>>

APC Smart-UPS DP Service By-Pass 4KVA Grey uninterruptible power supply (UPS):
The official marketing text of APC Smart-UPS DP Service By-Pass 4KVA Grey uninterruptible power supply (UPS) as supplied by the manufacturer
APC Smart-UPS DP Service By-Pass 4KVA - Heavy Duty Design
Short summary description APC Smart-UPS DP Service By-Pass 4KVA Grey uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS DP Service By-Pass 4KVA Grey uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC Smart-UPS DP Service By-Pass 4KVA, Grey, 0 - 40 °C, -15 - 45 °C, 0 - 95%, 0 - 95%, 0 - 3000 m
Long summary description APC Smart-UPS DP Service By-Pass 4KVA Grey uninterruptible power supply (UPS) :

APC Smart-UPS DP Service By-Pass 4KVA. Colour of product: Grey. Dimensions (WxDxH): 299.7 x 119.9 x 299.7 mm

This is an auto-generated long summary of APC Smart-UPS DP Service By-Pass 4KVA Grey uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
299.7 x 119.9 x 299.7 mm
X