Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SmartUPS 5000RM 5000VA Beige uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartUPS 5000RM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU5000RMI5U
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26154
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 20 Oct 2017 09:02:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SmartUPS 5000RM 5000VA Beige uninterruptible power supply (UPS) :
The short editorial description of APC SmartUPS 5000RM 5000VA Beige uninterruptible power supply (UPS)

SmartUPS 5000RM ,5000VA/3750W
More>>>

APC SmartUPS 5000RM 5000VA Beige uninterruptible power supply (UPS):
The official marketing text of APC SmartUPS 5000RM 5000VA Beige uninterruptible power supply (UPS) as supplied by the manufacturer
APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.

Availability
Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery.
Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging.
Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances.
Temperature-compensated battery charging: Prolongs battery life by regulating the charge voltage according to battery temperature.
Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power.
Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Cold-start capable: Provides temporary battery power when the utility power is out.
Generator compatible: Ensures clean, uninterrupted power to protected equipment when generator power is used.

Manageability
Network manageable: Monitor and control the UPS remotely via included PowerChute software or APC Network Management Card (included in all models above 3kVA).
SmartSlot: Customize UPS capabilities with management cards.
Audible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.
LED status indicators: Enables quick understanding and response to visual indicators showing UPS status.
Serial Connectivity: Provides management of the UPS via a serial port.
Disconnected battery notification: Warns when a battery is not available to provide backup power.
InfraStruXure Manager compatible: Enables centralized management via the APC InfraStruXure® Manager.

Serviceability
User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
Predictive failure notification: Provides early-warning fault analysis ensuring proactive component replacement.
Resettable circuit breakers: Enables quick recovery from UPS overload events.

Adaptability
Adjustable voltage-transfer points: Saves battery power and helps extend battery life.
Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Safety
Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.
Short summary description APC SmartUPS 5000RM 5000VA Beige uninterruptible power supply (UPS):
This short summary of the APC SmartUPS 5000RM 5000VA Beige uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC SmartUPS 5000RM, 5000 VA, 3750 W, 480 J, Sealed Lead Acid (VRLA), 18.8 min, 5.7 min
Long summary description APC SmartUPS 5000RM 5000VA Beige uninterruptible power supply (UPS) :

APC SmartUPS 5000RM. Output power capacity: 5000 VA, Output power: 3750 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at half load: 18.8 min, Typical backup time at full load: 5.7 min. Colour of product: Beige. Bundled software: - PowerChute Business Edition v6.2.2 Agent Linux - PowerChute Business Edition v6.2.2 Netware.... Output connections: (8)IEC 320 C13 (6)IEC (2)IEC 320 C19 , Input connection type: Hard Wire, Dimensions (WxDxH): 482.6 x 635 x 222.3 mm

This is an auto-generated long summary of APC SmartUPS 5000RM 5000VA Beige uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
5000 VA
Output power *
The power that the device can produce.
3750 W
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
480 J
Emergency Power Off (EPO)
Yes
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
18.8 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
5.7 min
Replacement battery cartridge
APC RBC12
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Beige
Performance
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- PowerChute Business Edition v6.2.2 Agent Linux - PowerChute Business Edition v6.2.2 Netware 5.1/6.0 - PowerChute Business Edition v6.2.2 XP / 2000 / NT(Sp6 or higher) - 5 Node - PowerChute Business Editon v6.0.2 Solaris 8.0
Other features
Output connections
(8)IEC 320 C13 (6)IEC (2)IEC 320 C19
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
Hard Wire
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
482.6 x 635 x 222.3 mm
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230
I/O ports
An interface on a device to which you can connect another device.
DB-9 RJ-45
Brand Image Product code Product Stock Price from
APC Rack PDU Black uninterruptible power supply (UPS) APC Rack PDU Black uninterruptible power supply (UPS)
(show image)
AP7921 Rack PDU EUR 186,15
(excl. VAT)
EUR 223,38 (incl. VAT)
APC AP9608 Black uninterruptible power supply (UPS) APC AP9608 Black uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 EUR 62,50
(excl. VAT)
EUR 71,88 (incl. VAT)
APC SmartSlot Expansion Chassis Beige uninterruptible power supply (UPS) APC SmartSlot Expansion Chassis Beige uninterruptible power supply (UPS)
(show image)
AP9600 SmartSlot Expansion Chassis EUR 52,08
(excl. VAT)
EUR 52,08 (incl. VAT)
APC Rack PDU Black uninterruptible power supply (UPS) APC Rack PDU Black uninterruptible power supply (UPS)
(show image)
AP9554 Rack PDU  — 
Eminent UPS 2000VA Rack Mountable 3000VA Black uninterruptible power supply (UPS) Eminent UPS 2000VA Rack Mountable 3000VA Black uninterruptible power supply (UPS)
(show image)
8206 UPS 2000VA Rack Mountable  — 
APC 5-Port 10Base-T Hub SmartSlot Card Black uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card Black uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card  — 
APC Smart-UPS 5000VA RM 5U 230V Black 5000VA Black uninterruptible power supply (UPS) APC Smart-UPS 5000VA RM 5U 230V Black 5000VA Black uninterruptible power supply (UPS)
(show image)
SU5000R5IBX120 Smart-UPS 5000VA RM 5U 230V Black  — 
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN EUR 171,53
(excl. VAT)
EUR 207,55 (incl. VAT)
APC METERED RACK-MOUNT PDU Beige uninterruptible power supply (UPS) APC METERED RACK-MOUNT PDU Beige uninterruptible power supply (UPS)
(show image)
AP7621 METERED RACK-MOUNT PDU  — 
Eminent UPS 1000VA for Crash Free Standby Power 1000VA uninterruptible power supply (UPS) Eminent UPS 1000VA for Crash Free Standby Power 1000VA uninterruptible power supply (UPS)
(show image)
8202 UPS 1000VA for Crash Free Standby Power  — 
Eminent UPS 650VA for Crash Free Standby Power 650VA uninterruptible power supply (UPS) Eminent UPS 650VA for Crash Free Standby Power 650VA uninterruptible power supply (UPS)
(show image)
8201 UPS 650VA for Crash Free Standby Power  — 
Eminent UPS 1400VA for Crash Free Standby Power 1400VA uninterruptible power supply (UPS) Eminent UPS 1400VA for Crash Free Standby Power 1400VA uninterruptible power supply (UPS)
(show image)
8204 UPS 1400VA for Crash Free Standby Power  — 
Eminent UPS 1000VA Rack Mountable 1000VA uninterruptible power supply (UPS) Eminent UPS 1000VA Rack Mountable 1000VA uninterruptible power supply (UPS)
(show image)
8205 UPS 1000VA Rack Mountable  — 
Eminent UPS 600VA Rack Mountable 600VA uninterruptible power supply (UPS) Eminent UPS 600VA Rack Mountable 600VA uninterruptible power supply (UPS)
(show image)
8203 UPS 600VA Rack Mountable  — 
X