Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SmartUPS 5000 5000VA Beige uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartUPS 5000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU5000I
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23846
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 20 Oct 2017 09:02:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC SmartUPS 5000 5000VA Beige uninterruptible power supply (UPS) :
The short editorial description of APC SmartUPS 5000 5000VA Beige uninterruptible power supply (UPS)

SmartUPS 5000 - 5000VA/3750W, Input 230V/Output 230V, Interface Port DB-9 RS-232, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, SmartSlot
More>>>

APC SmartUPS 5000 5000VA Beige uninterruptible power supply (UPS):
The official marketing text of APC SmartUPS 5000 5000VA Beige uninterruptible power supply (UPS) as supplied by the manufacturer
Over 10 million currently installed - the one you can trust
APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.

Key features:
- Adjustable voltage sensitivity
- Adjustable voltage-transfer points
- Audible alarms
- Automatic restart of loads after UPS shutdown
- Automatic self-test
- Boost and Trim Automatic Voltage Regulation (AVR)
- Cold-start capable
- Disconnected battery notification
- Generator compatible
- Hot-swappable batteries
- InfraStruXure Manager compatible
- Intelligent battery management
- LED status indicators
- Network manageable
- Power conditioning
- Predictive failure notification
- Resettable circuit breakers
- Safety-agency approved
- Serial Connectivity
- SmartSlot
- Temperature-compensated battery charging
- User-replaceable batteries
Short summary description APC SmartUPS 5000 5000VA Beige uninterruptible power supply (UPS):
This short summary of the APC SmartUPS 5000 5000VA Beige uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC SmartUPS 5000, 5000 VA, 3750 W, 480 J, Sealed Lead Acid (VRLA), 18.8 min, 5.7 min
Long summary description APC SmartUPS 5000 5000VA Beige uninterruptible power supply (UPS) :

APC SmartUPS 5000. Output power capacity: 5000 VA, Output power: 3750 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at half load: 18.8 min, Typical backup time at full load: 5.7 min. Colour of product: Beige. Noise level: 53 dB. Certification: C-tick, CE, EN 50091-1, EN 50091-2, GOST, TUV, VDE

This is an auto-generated long summary of APC SmartUPS 5000 5000VA Beige uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
5000 VA
Output power *
The power that the device can produce.
3750 W
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
480 J
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
18.8 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
5.7 min
Replacement battery cartridge
RBC12
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Beige
Performance
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
53 dB
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Certificates
Certification
C-tick, CE, EN 50091-1, EN 50091-2, GOST, TUV, VDE
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
95.5 kg
Package weight
Weight of the packaged product.
104.5 kg
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial
Output connections
(8)IEC 320 C13 (6)IEC Jumpers (2)IEC 320 C19
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
Hard Wire 3-wire
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
229 x 665 x 439 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
610 x 635 x 762 mm
Networking features
Fast Ethernet
Filtering
Yes
I/O ports
An interface on a device to which you can connect another device.
DB-9 RS-232 RJ-45 10/100 Ethernet SmartSlot
Brand Image Product code Product Stock Price from
APC Rack PDU Black uninterruptible power supply (UPS) APC Rack PDU Black uninterruptible power supply (UPS)
(show image)
AP7921 Rack PDU EUR 186,15
(excl. VAT)
EUR 223,38 (incl. VAT)
APC AP9608 Black uninterruptible power supply (UPS) APC AP9608 Black uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 EUR 62,50
(excl. VAT)
EUR 71,88 (incl. VAT)
APC SmartSlot Expansion Chassis Beige uninterruptible power supply (UPS) APC SmartSlot Expansion Chassis Beige uninterruptible power supply (UPS)
(show image)
AP9600 SmartSlot Expansion Chassis EUR 52,08
(excl. VAT)
EUR 52,08 (incl. VAT)
APC Rack PDU Black uninterruptible power supply (UPS) APC Rack PDU Black uninterruptible power supply (UPS)
(show image)
AP9554 Rack PDU  — 
APC 5-Port 10Base-T Hub SmartSlot Card Black uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card Black uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card  — 
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN EUR 171,53
(excl. VAT)
EUR 207,55 (incl. VAT)
APC METERED RACK-MOUNT PDU Beige uninterruptible power supply (UPS) APC METERED RACK-MOUNT PDU Beige uninterruptible power supply (UPS)
(show image)
AP7621 METERED RACK-MOUNT PDU  — 
Country Distributor
Österreich 1 distributor(s)
X