location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU2200RMXLI3U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU2200RMXLI3U
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W :
The long product name of APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS XL,2200VA/1750W,230V/230V, DB-9 RS-232,SmartSlot,Extended runtime model
More>>>
APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W:
The official description of APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
Automatic Self Test, Automatic Voltage Regulation (AVR), Built-in SmartSlot, Hot Swap Batteries, Intelligent Battery Management, Line-interactive, Load Meter, Network-grade line conditioning, Overload Indicator, Rack Mount, Replace Batt Indicator, Scalable Run Time, Sine-wave output, Software, Status Indicator LED's, User Replaceable batteries
Includes
CD with software, Rack Mounting Brackets, Smart UPS signalling RS-232 cable, User Manual

Short summary description APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W:
This short summary of the APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SU2200RMXLI3U, 2.2 kVA, 1750 W, 480 J, 9.1 min, 32.1 min, APC Replacement Battery RBC27

Long summary description APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W:
This is an auto-generated long summary of APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W based on the first three specs of the first five spec groups.

APC SU2200RMXLI3U. Output power capacity: 2.2 kVA, Output power: 1750 W, Surge energy rating: 480 J. Typical backup time at full load: 9.1 min, Typical backup time at half load: 32.1 min, Replacement battery cartridge: APC Replacement Battery RBC27. Product colour: Black. Bundled software: - PowerChute Business Edition v6.2.2 Agent for Linux - PowerChute Business Edition v6.2.2 for.... Products per pallet: 8 pc(s)

Features
Output power capacity *
2.2 kVA
Output power *
1750 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
9.1 min
Typical backup time at half load
32.1 min
Replacement battery cartridge
APC Replacement Battery RBC27
Design
Product colour *
Black
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Packaging data
Bundled software
- PowerChute Business Edition v6.2.2 Agent for Linux - PowerChute Business Edition v6.2.2 for Netware 5.1/6.0 - PowerChute Business Edition v6.2.2 for XP / 2000 / NT(Sp6 or higher) - 5 Node - PowerChute Business Editon v6.0.2 for Solaris 8.0
Logistics data
Products per pallet
8 pc(s)
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, SmartSlot
Output connections
(8)IEC 320 C13 (3)IEC Jumpers (1)IEC 320 C19
Input connection type
IEC-320 C20 Schuko CEE 7 / EU1-16P British BS1363A
Dimensions (WxDxH)
482.6 x 660.4 x 133.4 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Filtering description
0.3% IEEE/UL 1449
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS)
(show image)
APSU48R3XLBP Smart-UPS 48V RM 3U External Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU uninterruptible power supply (UPS) APC Rack PDU uninterruptible power supply (UPS)
(show image)
AP7921 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS) APC METERED RACK-MOUNT PDU uninterruptible power supply (UPS)
(show image)
AP7621 METERED RACK-MOUNT PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS) APC Smart Slot UPS Interface Expander EN uninterruptible power supply (UPS)
(show image)
AP9623 Smart Slot UPS Interface Expander EN 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU uninterruptible power supply (UPS) APC Rack PDU uninterruptible power supply (UPS)
(show image)
AP9554 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS)
(show image)
SU48R3XLBP Smart-UPS 48V RM 3U External Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9608 uninterruptible power supply (UPS) APC AP9608 uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)