Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 2200VA RM 3U 230V Black 2200VA Black uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 2200VA RM 3U 230V Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU2200R3IBX120
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9473
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 12 Oct 2017 16:08:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS 2200VA RM 3U 230V Black 2200VA Black uninterruptible power supply (UPS) :
The short editorial description of APC Smart-UPS 2200VA RM 3U 230V Black 2200VA Black uninterruptible power supply (UPS)

APC Smart-UPS 2200VA RM 3U 230V Black
More>>>

APC Smart-UPS 2200VA RM 3U 230V Black 2200VA Black uninterruptible power supply (UPS):
The official marketing text of APC Smart-UPS 2200VA RM 3U 230V Black 2200VA Black uninterruptible power supply (UPS) as supplied by the manufacturer
APC Smart-UPS, 2200VA/1600W, Input 230V/ Output 230V, Interface Port DB-9 RS-232, SmartSlot, Rack Height 3 U

Features:

Automatic Voltage Regulation (AVR), Built-in SmartSlot, Hot Swap Batteries, Intelligent Battery Management, Overload Indicator, Rack Mount, Replace Batt Indicator, Software, User Replaceable batteries

Includes:

CD with software, Rack Mounting Brackets, Smart UPS signalling RS-232 cable, User Manual
Short summary description APC Smart-UPS 2200VA RM 3U 230V Black 2200VA Black uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS 2200VA RM 3U 230V Black 2200VA Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC Smart-UPS 2200VA RM 3U 230V Black, 2200 VA, 1600 W, 480 J, Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, 24.5 min, 6.8 min
Long summary description APC Smart-UPS 2200VA RM 3U 230V Black 2200VA Black uninterruptible power supply (UPS) :

APC Smart-UPS 2200VA RM 3U 230V Black. Output power capacity: 2200 VA, Output power: 1600 W, Surge energy rating: 480 J. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Typical backup time at half load: 24.5 min, Typical backup time at full load: 6.8 min. Colour of product: Black. Bundled software: PowerChute Smart-UPS Bundle. Interface: DB-9 RS-232, SmartSlot, Output connections: (8)IEC 320 C13 (3)IEC Jumpers (1)IEC 320 C19, Input connection type: IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363A

This is an auto-generated long summary of APC Smart-UPS 2200VA RM 3U 230V Black 2200VA Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
2200 VA
Output power *
The power that the device can produce.
1600 W
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
480 J
Emergency Power Off (EPO)
Yes
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
24.5 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
6.8 min
Replacement battery cartridge
(1) RBC12
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 15000 m
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
PowerChute Smart-UPS Bundle
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
DB-9 RS-232, SmartSlot
Output connections
(8)IEC 320 C13 (3)IEC Jumpers (1)IEC 320 C19
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363A
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
482.6 x 635 x 132.1 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Filtering description
The type of filtering used.
0.3% IEEE/UL 1449
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230
I/O ports
An interface on a device to which you can connect another device.
DB-9 RS-232, SmartSlot Available Smart Slot Interface Quantity - 1
X