Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart UPS+PowC+ 1400VA lact RM 2U Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU1400R2IBX120
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 26 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23656
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 26-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 12 Oct 2017 16:09:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS) :
The short editorial description of APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS)

APC Smart-UPS 1400VA RM 2U 230V Black
More>>>

APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS):
The official marketing text of APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS) as supplied by the manufacturer
Over 10 million currently installed - the one you can trust
APC Smart-UPS® protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Award winning APC Smart-UPS® is the perfect UPS for protecting business critical fileservers (Intel or UNIX based), minicomputers, network switches and hubs, Point of Sale, retail/bank back office and ATM's. Rack Mount versions are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs.

With included PowerChute® management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management (All major operating systems supported). Connectivity is through serial or USB port (USB not standard on all models). Additional manageability is available through the SmartSlot, an internal accessory slot that allows you to install optional accessories to enhance the performance of your UPS. Network connection with Web browser management and/or environmental monitoring, serial port expansion, and out-of-band management options are available. With pure sine-wave output ensuring compatibility with all connected devices, Intelligent Battery Management ensuring a highly available UPS and an advanced 16 segment bar graph display ensuring information and management, the Smart-UPS® is a UPS you can count on.
Short summary description APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS):
This short summary of the APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC Smart UPS+PowC+ 1400VA lact RM 2U Black, 1400 VA, 950 W, 480 J, Lead-Acid, 27.9 min, 7.8 min
Long summary description APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS) :

APC Smart UPS+PowC+ 1400VA lact RM 2U Black. Output power capacity: 1400 VA, Output power: 950 W, Surge energy rating: 480 J. Battery type: Lead-Acid, Typical backup time at half load: 27.9 min, Typical backup time at full load: 7.8 min. Colour of product: Black. Weight: 28.6 kg, Package weight: 31.9 kg. Compatibility: C-tick, CE, EN 50091-1, EN 50091-2, TUV, VDE, Interface: DB-9 RS-232, SmartSlot, Output connections: (4) IEC 320 C13 (2) IEC Jumpers

This is an auto-generated long summary of APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
1400 VA
Output power *
The power that the device can produce.
950 W
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
480 J
Emergency Power Off (EPO)
Yes
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Lead-Acid
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
27.9 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
7.8 min
Replacement battery cartridge
RBC24
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
28.6 kg
Package weight
Weight of the packaged product.
31.9 kg
Other features
Compatibility
The other products, software and hardware this product can be used with.
C-tick, CE, EN 50091-1, EN 50091-2, TUV, VDE
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
DB-9 RS-232, SmartSlot
Output connections
(4) IEC 320 C13 (2) IEC Jumpers
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
IEC-320 C14
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
483 x 457 x 89 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Output voltage note
220: 230, 240
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
594 x 603 x 254 mm
I/O ports
An interface on a device to which you can connect another device.
(4) IEC 320 C13 (2) IEC Jumpers IEC-320 C14
Brand Image Product code Product Stock Price from
APC Battery Module 4KVA f Symmetra LX 120VA uninterruptible power supply (UPS) APC Battery Module 4KVA f Symmetra LX 120VA uninterruptible power supply (UPS)
(show image)
SYBT5 Battery Module 4KVA f Symmetra LX EUR 273,59
(excl. VAT)
EUR 328,31 (incl. VAT)
APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U 4000VA uninterruptible power supply (UPS) APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U 4000VA uninterruptible power supply (UPS)
(show image)
SYA4K8RMI Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U EUR 6,04
(excl. VAT)
EUR 7,31 (incl. VAT)
APC SYA12K16RMI 12000VA uninterruptible power supply (UPS) APC SYA12K16RMI 12000VA uninterruptible power supply (UPS)
(show image)
SYA12K16RMI SYA12K16RMI EUR 9,78
(excl. VAT)
EUR 11,84 (incl. VAT)
APC Smart-UPS VT Extended Run Enclosurew/6 Battery Modules Black uninterruptible power supply (UPS) APC Smart-UPS VT Extended Run Enclosurew/6 Battery Modules Black uninterruptible power supply (UPS)
(show image)
SUVTXR6B6S Smart-UPS VT Extended Run Enclosurew/6 Battery Modules EUR 5,59
(excl. VAT)
EUR 6,76 (incl. VAT)
APC Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 220/230/240V or 380/400/415V 16000VA uninterruptible power supply (UPS) APC Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 220/230/240V or 380/400/415V 16000VA uninterruptible power supply (UPS)
(show image)
SYA16K16IXR Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 220/230/240V or 380/400/415V EUR 15,95
(excl. VAT)
EUR 19,30 (incl. VAT)
APC Smart-UPS 3000VA 3000VA Black uninterruptible power supply (UPS) APC Smart-UPS 3000VA 3000VA Black uninterruptible power supply (UPS)
(show image)
SUA3000I Smart-UPS 3000VA  — 
APC Symmetra LX rackmount 8-16kVA 1+3-Faseblack 19U 8000VA uninterruptible power supply (UPS) APC Symmetra LX rackmount 8-16kVA 1+3-Faseblack 19U 8000VA uninterruptible power supply (UPS)
(show image)
SYA8K16RMI Symmetra LX rackmount 8-16kVA 1+3-Faseblack 19U EUR 7,94
(excl. VAT)
EUR 9,61 (incl. VAT)
APC Symmetra LX 16KVA on-line 16000VA uninterruptible power supply (UPS) APC Symmetra LX 16KVA on-line 16000VA uninterruptible power supply (UPS)
(show image)
SYA16K16RMI Symmetra LX 16KVA on-line EUR 11,71
(excl. VAT)
EUR 14,17 (incl. VAT)
APC SmartUPS SC 250 250VA Grey uninterruptible power supply (UPS) APC SmartUPS SC 250 250VA Grey uninterruptible power supply (UPS)
(show image)
SC250RMI1U SmartUPS SC 250  — 
APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA 40000VA Black uninterruptible power supply (UPS) APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA 40000VA Black uninterruptible power supply (UPS)
(show image)
SY40K40H Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA  — 
APC Smart-UPS VT 20kVA 400V w/4 Battery Modules 20000VA Black uninterruptible power supply (UPS) APC Smart-UPS VT 20kVA 400V w/4 Battery Modules 20000VA Black uninterruptible power supply (UPS)
(show image)
SUVT20KH4B4S Smart-UPS VT 20kVA 400V w/4 Battery Modules EUR 8,66
(excl. VAT)
EUR 10,48 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 3TO4 30000VA Black uninterruptible power supply (UPS) APC Smart UPS VT 30KVA 400V W 3TO4 30000VA Black uninterruptible power supply (UPS)
(show image)
SUVT30KH3B4S Smart UPS VT 30KVA 400V W 3TO4  — 
APC BackUPS ES 350, UK 350VA Charcoal uninterruptible power supply (UPS) APC BackUPS ES 350, UK 350VA Charcoal uninterruptible power supply (UPS)
(show image)
BF350-UK BackUPS ES 350, UK  — 
APC SMART UPS RT 10.000 VA 10000VA Black uninterruptible power supply (UPS) APC SMART UPS RT 10.000 VA 10000VA Black uninterruptible power supply (UPS)
(show image)
SURT10000RMXLI/KIT SMART UPS RT 10.000 VA  — 
APC Back-UPS Pro 420VA 420VA White uninterruptible power supply (UPS) APC Back-UPS Pro 420VA 420VA White uninterruptible power supply (UPS)
(show image)
BP420S Back-UPS Pro 420VA  — 
APC BackUPS ES 350 350VA Charcoal uninterruptible power supply (UPS) APC BackUPS ES 350 350VA Charcoal uninterruptible power supply (UPS)
(show image)
BF350-FR BackUPS ES 350  — 
APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS) APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS)
(show image)
BP280SI Back-UPS Pro 280VA Line Interactive  — 
APC BACK-UPS RS 800VA 230V 800VA Beige uninterruptible power supply (UPS) APC BACK-UPS RS 800VA 230V 800VA Beige uninterruptible power supply (UPS)
(show image)
BR800-FR BACK-UPS RS 800VA 230V  — 
APC BackUPS RS 1500, FR 1500VA Beige uninterruptible power supply (UPS) APC BackUPS RS 1500, FR 1500VA Beige uninterruptible power supply (UPS)
(show image)
BR1500-FR BackUPS RS 1500, FR EUR 296,34
(excl. VAT)
EUR 358,57 (incl. VAT)
APC PowerStack 450VA Standby 4xIEC320 19" US 450VA Black uninterruptible power supply (UPS) APC PowerStack 450VA Standby 4xIEC320 19" US 450VA Black uninterruptible power supply (UPS)
(show image)
PS450 PowerStack 450VA Standby 4xIEC320 19" US EUR 152,38
(excl. VAT)
EUR 175,23 (incl. VAT)
APC BACK-UPS CS 350VA 350VA Beige uninterruptible power supply (UPS) APC BACK-UPS CS 350VA 350VA Beige uninterruptible power supply (UPS)
(show image)
BK350-UK BACK-UPS CS 350VA  — 
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 10000VA Black uninterruptible power supply (UPS) APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 10000VA Black uninterruptible power supply (UPS)
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V  — 
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. 30000VA Black uninterruptible power supply (UPS) APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. 30000VA Black uninterruptible power supply (UPS)
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod.  — 
APC UPS: InfrastruXure A 4kVA Pre-Configed Solution 2800VA uninterruptible power supply (UPS) APC UPS: InfrastruXure A 4kVA Pre-Configed Solution 2800VA uninterruptible power supply (UPS)
(show image)
ISXCR1SY4K8IP14 UPS: InfrastruXure A 4kVA Pre-Configed Solution  — 
APC Smart-UPS VT 30kVA 400V w/4 Battery Modules 30000VA Black uninterruptible power supply (UPS) APC Smart-UPS VT 30kVA 400V w/4 Battery Modules 30000VA Black uninterruptible power supply (UPS)
(show image)
SUVT30KH4B4S Smart-UPS VT 30kVA 400V w/4 Battery Modules  — 
APC BACK-UPS RS 1000VA 230V 1000VA Beige uninterruptible power supply (UPS) APC BACK-UPS RS 1000VA 230V 1000VA Beige uninterruptible power supply (UPS)
(show image)
BR1000-FR BACK-UPS RS 1000VA 230V  — 
APC BackUPS ES 500, UK 500VA Charcoal uninterruptible power supply (UPS) APC BackUPS ES 500, UK 500VA Charcoal uninterruptible power supply (UPS)
(show image)
BF500-UK BackUPS ES 500, UK  — 
APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS)
(show image)
SLB80XR SY PX 80 KVA XR VALUE BATTERY CABINET  — 
APC P SHIELD UNIV INPUT 48 V DC 50VA Beige uninterruptible power supply (UPS) APC P SHIELD UNIV INPUT 48 V DC 50VA Beige uninterruptible power supply (UPS)
(show image)
CP50B48SC3 P SHIELD UNIV INPUT 48 V DC  — 
X