Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Rack Automatic Transfer Switch, 12A, 230V Beige power distribution unit (PDU)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Automatic Transfer Switch, 12A, 230V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU043
Category
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
power distribution units (PDUs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28569
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 02 Sep 2017 04:58:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC Rack Automatic Transfer Switch, 12A, 230V Beige power distribution unit (PDU) :
The short editorial description of APC Rack Automatic Transfer Switch, 12A, 230V Beige power distribution unit (PDU)

Rack ATS, 12A, 230V, (2)C14 in, (2)C13 out
More>>>

APC Rack Automatic Transfer Switch, 12A, 230V Beige power distribution unit (PDU):
The official marketing text of APC Rack Automatic Transfer Switch, 12A, 230V Beige power distribution unit (PDU) as supplied by the manufacturer
APC Rack Automatic Transfer Switch, Input : 230V , Input Connection Type : IEC-320 C14 , Cord Length : 6.5 feet ( 1.98 meters ) , Output : 230V , Output Connections : (2)IEC 320 C13, (2)IEC Jumpers.

Features - 19 inch Rack-Mountable, Quick Transfer Rate

Includes - Rack Mounting Brackets, User Manual


Output:

Output Voltage(s) (main only) - 230 V

Maximum Total Current Draw per Phase - 8 A

Output Connections - (2)IEC 320 C13; (2)IEC Jumpers

Always on Outlets - 2

Cord Length - 6.5 feet ( 1.98 meters )

Input:

Nominal input voltage - 230

Input frequency - 50/60 Hz

Input Connection Type - IEC-320 C14

Cord Length - 6.5 feet ( 1.98 meters )

Maximum Line Current per phase - 8.0 A

Maximum Input Current per phase - 8.0 A

Load Capacity - 1840

Short summary description APC Rack Automatic Transfer Switch, 12A, 230V Beige power distribution unit (PDU):
This short summary of the APC Rack Automatic Transfer Switch, 12A, 230V Beige power distribution unit (PDU) data-sheet is auto-generated and uses the product title and the first six key specs.
APC Rack Automatic Transfer Switch, 12A, 230V, Beige, 230 V, 2 m, 0 - 50 °C, -15 - 65 °C, 0 - 95%
Long summary description APC Rack Automatic Transfer Switch, 12A, 230V Beige power distribution unit (PDU) :

APC Rack Automatic Transfer Switch, 12A, 230V. Colour of product: Beige. Output voltage: 230 V. Cable length: 2 m. Dimensions (WxDxH): 457.2 x 228.6 x 44.5 mm, Weight: 4.55 g

This is an auto-generated long summary of APC Rack Automatic Transfer Switch, 12A, 230V Beige power distribution unit (PDU) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product
The colour e.g. red, blue, green, black, white.
Beige
Power
Nominal input voltage *
The voltage which the manufacturer recommends that the device needs to operate normally.
230
Output voltage
230 V
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Output Connections - (2)IEC 320 C13;(2)IEC Jumpers Input Connection Type - IEC-320 C14
Ergonomics
Cable length
How long the cable is.
2 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
457.2 x 228.6 x 44.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.55 g
Country Distributor
Deutschland 1 distributor(s)
X