location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMT1000I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT1000I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304268673 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 302819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Product Environmental Profile (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SMT1000I
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 700 W
  • - Waveform: Square
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Long product name APC SMT1000I :
The long product name of APC SMT1000I. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS 1000VA LCD 230V
More>>>
APC SMT1000I:
The official description of APC SMT1000I as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intuitive LCD interface
Provides clear and accurate information in multiple languages with the ability to configure the
UPS locally with easy to use navigation keys.

Predictive replace battery date
Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.

Green mode
Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

Energy meter
Provides actual kilowatt hours of usage for energy conscious users.

Pure sine wave output on battery
Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.

Single switched outlet group
Single outlet group that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.

High online efficiency
Reduces utlility costs, generates less heat.

SmartSlot
Customize UPS capabilities with management cards.

Short summary description APC SMT1000I:
This short summary of the APC SMT1000I data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMT1000I, Line-Interactive, 1 kVA, 700 W, Square, 151 V, 302 V

Long summary description APC SMT1000I:
This is an auto-generated long summary of APC SMT1000I based on the first three specs of the first five spec groups.

APC SMT1000I. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 700 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 264 VAh, Typical backup time at full load: 5.8 min. Form factor: Tower, Product colour: Black, Display type: LCD. Width: 171 mm, Depth: 439 mm, Height: 219 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
700 W
Waveform *
Square
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
459 J
Efficiency
98.6%
Emergency Power Off (EPO)
O
Noise level
41 dB
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
8 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
264 VAh
Typical backup time at full load
5.8 min
Typical backup time at half load
19 min
Battery life (max)
5 year(s)
Battery recharge time
3 h
Hot-swap battery
No
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Tower
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
CE, CSA, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, UL 1778, VDE, REACH, PEP, EOLI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
ENERGY STAR, Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
171 mm
Depth
439 mm
Height
219 mm
Weight
18.9 kg
Package width
328 mm
Package depth
595 mm
Package height
376 mm
Package weight
22.8 kg
Packaging data
Cables included
RS-232, USB cable
Quick installation guide
Yes
Software CD
Yes
Logistics data
Products per pallet
12 pc(s)
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Source Testseek summary Average rating
Reviews
Updated:
2018-05-29 02:15:40
Uk has collected 1 expert review for APC SMT1000I but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)