X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SILCON INTERSYSTEM SYNCHRONIZATION UNIT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLISE
Category :
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:12:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6559
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name APC SILCON INTERSYSTEM SYNCHRONIZATION UNIT:
The short editorial description of APC SILCON INTERSYSTEM SYNCHRONIZATION UNIT
APC SILCON INTERSYSTEM SYNCHRONIZATION UNIT
Short summary description APC SILCON INTERSYSTEM SYNCHRONIZATION UNIT:
This short summary of the APC SILCON INTERSYSTEM SYNCHRONIZATION UNIT data-sheet is auto-generated and uses the product title and the first six key specs.
APC SILCON INTERSYSTEM SYNCHRONIZATION UNIT, Grey, 0 - 40 °C, -50 - 40 °C, 0 - 95%, 0 - 95%, 0 - 999.9 m
Long summary description APC SILCON INTERSYSTEM SYNCHRONIZATION UNIT:
This is an auto-generated long summary of APC SILCON INTERSYSTEM SYNCHRONIZATION UNIT based on the first three specs of the first five spec groups.
APC SILCON INTERSYSTEM SYNCHRONIZATION UNIT. Colour of product: Grey. Weight: 12 kg. Dimensions (WxDxH): 300 x 150 x 500 mm
APC SILCON INTERSYSTEM SYNCHRONIZATION UNIT Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.