Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Mobile Surge Protector Pro 3 EC 230V Charcoal uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Surge Protector Pro 3 EC 230V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PNOTEPRO3-EC
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13780
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 5 year repair or replace
Long product name APC Mobile Surge Protector Pro 3 EC 230V Charcoal uninterruptible power supply (UPS) :
The short editorial description of APC Mobile Surge Protector Pro 3 EC 230V Charcoal uninterruptible power supply (UPS)

SurgeArrest Notebook Pro C6 w/tel inline design 100-240V EMEA
More>>>

APC Mobile Surge Protector Pro 3 EC 230V Charcoal uninterruptible power supply (UPS):
The official marketing text of APC Mobile Surge Protector Pro 3 EC 230V Charcoal uninterruptible power supply (UPS) as supplied by the manufacturer
Reliable power protection for Notebook computers, fax and answering machines.

Features:

Cord Management, Data-line Protection, Lightning and Surge Protection, Modem hazard detector, Multivoltage Design, Status Indicator LED's, Surge Protection

Includes: 1.8 Meter Tel Cable, Cord Management Straps, User Manual
Short summary description APC Mobile Surge Protector Pro 3 EC 230V Charcoal uninterruptible power supply (UPS):
This short summary of the APC Mobile Surge Protector Pro 3 EC 230V Charcoal uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC Mobile Surge Protector Pro 3 EC 230V, 180 J, 1.8 m, Charcoal, -15 - 45 °C, -15 - 45 °C, 0 - 95%
Long summary description APC Mobile Surge Protector Pro 3 EC 230V Charcoal uninterruptible power supply (UPS) :

APC Mobile Surge Protector Pro 3 EC 230V. Surge energy rating: 180 J. Cable length: 1.8 m. Colour of product: Charcoal. Compatibility: Notebook computers, fax and answering machines, Output connections: Number of Outlets - 1 Receptacle Style - IEC 320-C6 , Input connection type: Input Connection Type IEC 320 C6

This is an auto-generated long summary of APC Mobile Surge Protector Pro 3 EC 230V Charcoal uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
180 J
Ports & interfaces
Cable length
How long the cable is.
1.8 m
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Charcoal
Performance
EMI/RFI noise filtering
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Compatibility
The other products, software and hardware this product can be used with.
Notebook computers, fax and answering machines
Output connections
Number of Outlets - 1 Receptacle Style - IEC 320-C6
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
Input Connection Type IEC 320 C6
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
31.8 x 121.9 x 38.1 mm
I/O ports
An interface on a device to which you can connect another device.
Dataline protection - RJ-11 Modem/Fax protection (two wire single line)
Country Distributor
Österreich 1 distributor(s)
X