Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Auto Air Converter 12Volt to 220Volt Charcoal power adapter/inverter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Auto Air Converter 12Volt to 220Volt
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PNOTEAC75-EC
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8664
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 02 Sep 2017 05:31:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC Auto Air Converter 12Volt to 220Volt Charcoal power adapter/inverter :
The short editorial description of APC Auto Air Converter 12Volt to 220Volt Charcoal power adapter/inverter

Travel Power 75W DC/AC Inverter 230V Europe
More>>>

APC Auto Air Converter 12Volt to 220Volt Charcoal power adapter/inverter:
The official marketing text of APC Auto Air Converter 12Volt to 220Volt Charcoal power adapter/inverter as supplied by the manufacturer
APC Air/Auto DC to AC Adapter, 75VA/75W, Input 10.8V -> 15.8 DCV/ Output 240V, Interface Port


Features:

75 Watts of continuous power, AC Outlet, Airline Adapter, Automobile Adapter, Status Indicator LED's

Includes: User Manual

Short summary description APC Auto Air Converter 12Volt to 220Volt Charcoal power adapter/inverter:
This short summary of the APC Auto Air Converter 12Volt to 220Volt Charcoal power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.
APC Auto Air Converter 12Volt to 220Volt, 230 V, 75 W, Charcoal, 410 g, 114.3 x 38.1 x 76.2 mm
Long summary description APC Auto Air Converter 12Volt to 220Volt Charcoal power adapter/inverter :

APC Auto Air Converter 12Volt to 220Volt. Output voltage: 230 V, Capacity: 75 W. Colour of product: Charcoal. Weight: 410 g. Dimensions (WxDxH): 114.3 x 38.1 x 76.2 mm

This is an auto-generated long summary of APC Auto Air Converter 12Volt to 220Volt Charcoal power adapter/inverter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output voltage
230 V
Capacity
75 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Charcoal
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
410 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
114.3 x 38.1 x 76.2 mm
Specification
75 Watts of continuous power, AC Outlet, Airline Adapter, Automobile Adapter
Country Distributor
Österreich 1 distributor(s)
X