location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC P5T-GR power distribution unit (PDU) Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5T-GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5T-GR
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty - Lifetime (European Union countries only), 3 years (all other countries)
Long product name APC P5T-GR power distribution unit (PDU) Beige :
The long product name of APC P5T-GR power distribution unit (PDU) Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Basic Surge 5 Outlet w/Tel 230V
More>>>
APC P5T-GR power distribution unit (PDU) Beige:
The official description of APC P5T-GR power distribution unit (PDU) Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Basic Surge 5 Outlet w/Tel 230V - Essential surge protection for computers and home electronics.


Features:

- Catastrophic Event Protection

- Protection working indicator

Short summary description APC P5T-GR power distribution unit (PDU) Beige:
This short summary of the APC P5T-GR power distribution unit (PDU) Beige data-sheet is auto-generated and uses the product title and the first six key specs.

APC P5T-GR, Beige, 1.8 m, 230 V, 230 V, 57.2 x 41.4 x 360 mm, 820 g

Long summary description APC P5T-GR power distribution unit (PDU) Beige:
This is an auto-generated long summary of APC P5T-GR power distribution unit (PDU) Beige based on the first three specs of the first five spec groups.

APC P5T-GR. Product colour: Beige. Cable length: 1.8 m. Nominal input voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 57.2 x 41.4 x 360 mm, Weight: 820 g. I/O ports: Number of Outlets - 5 Receptacle Style - CEE 7 Schuko

Design
Product colour
Beige
Ports & interfaces
I/O ports
Number of Outlets - 5 Receptacle Style - CEE 7 Schuko
Features
Cable length
1.8 m
Power
Nominal input voltage *
230 V
Output voltage
230 V
Weight & dimensions
Dimensions (WxDxH)
57.2 x 41.4 x 360 mm
Weight
820 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%