X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba Satellite Notebook Power Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LPATS1I
Category :
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:56:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6342
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Standard warranty 2 years repair or replace


Long product name APC Toshiba Satellite Notebook Power Adapter:
The short editorial description of APC Toshiba Satellite Notebook Power Adapter
Toshiba Satellite 2080CDT, 2675DVD, 2615XDVD, 2655XDVD, 2060CDS, 2140XCDS, 2590, 2590XDVD, 2715XDVD
Short summary description APC Toshiba Satellite Notebook Power Adapter:
This short summary of the APC Toshiba Satellite Notebook Power Adapter data-sheet is auto-generated and uses the product title and the first six key specs.
APC Toshiba Satellite Notebook Power Adapter, CE, ISO 9001, 69.9 x 139.7 x 228.6 mm
Long summary description APC Toshiba Satellite Notebook Power Adapter:
This is an auto-generated long summary of APC Toshiba Satellite Notebook Power Adapter based on the first three specs of the first five spec groups.
APC Toshiba Satellite Notebook Power Adapter. Output current: 3.2 A, Capacity: 60 W. Certification: CE, ISO 9001. Weight: 230 g. Dimensions (WxDxH): 69.9 x 139.7 x 228.6 mm
APC Toshiba Satellite Notebook Power Adapter Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.