X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Li-Ion 10.8V 3200mAh fThinkPad6x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBCIB11I
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:52:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9369
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Standard warranty 2 year (manufacturer's defect)
Long product name APC Battery Li-Ion 10.8V 3200mAh fThinkPad6x:
The short editorial description of APC Battery Li-Ion 10.8V 3200mAh fThinkPad6x
IBM ThinkPad 600 series Notebook Battery
Short summary description APC Battery Li-Ion 10.8V 3200mAh fThinkPad6x:
This short summary of the APC Battery Li-Ion 10.8V 3200mAh fThinkPad6x data-sheet is auto-generated and uses the product title and the first six key specs.
APC Battery Li-Ion 10.8V 3200mAh fThinkPad6x, Black, 127 x 50.8 x 215.9 mm, Lithium Ion
Long summary description APC Battery Li-Ion 10.8V 3200mAh fThinkPad6x:
This is an auto-generated long summary of APC Battery Li-Ion 10.8V 3200mAh fThinkPad6x based on the first three specs of the first five spec groups.
APC Battery Li-Ion 10.8V 3200mAh fThinkPad6x. Battery capacity: 3200 mAh, Battery voltage: 10.8 V, Colour of product: Black. Weight: 680 g. Dimensions (WxDxH): 127 x 50.8 x 215.9 mm, Battery type: Lithium Ion
APC Battery Li-Ion 10.8V 3200mAh fThinkPad6x Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand
Image
Product code
Product
Stock
Price from
APC

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63442 channel partners already
APC IBM ThinkPad I 1700 series Notebook Battery 10.8V 4800mAh
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LBCIB14I
 —