location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISXCR1SURT10KIP10
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W :
The long product name of APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ISX SMART-UPS RT 10KVA INTEGR RACK SYSTEM F PC ROOM 230V
More>>>
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W:
The official description of APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The only plug-and-play, complete rack, power, and cooling system
InfraStruXure for Server rooms is a rack based architecture that provides increased availability, speed of deployment, improved adaptability and lower total cost of ownership. This architecture is best suited for environments with 1 to 10 racks and require support for loads up to 16kVA. Pre-packaged systems are available with short lead times, quick and easy deployment and ship fully assembled.

Short summary description APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W:
This short summary of the APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V, 10 kVA, 80000 W, RBC44, Black, 0 - 40 °C, -15 - 45 °C

Long summary description APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W:
This is an auto-generated long summary of APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W based on the first three specs of the first five spec groups.

APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V. Output power capacity: 10 kVA, Output power: 80000 W. Replacement battery cartridge: RBC44. Product colour: Black. Weight: 286.4 kg, Package weight: 909.1 kg. Battery type: Lead-Acid, Interface: DB-9 RS-232, Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G) (18) IEC 320 C13 (4) IEC 320 C19 (4) IEC Jumpers

Features
Output power capacity *
10 kVA
Output power *
80000 W
Battery
Replacement battery cartridge
RBC44
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
286.4 kg
Package weight
909.1 kg
Other features
I/O ports
(1) Hard Wire 3-wire (H N + G) (18) IEC 320 C13 (4) IEC 320 C19 (4) IEC Jumpers British BS1363A Hard Wire 3 wire (1PH+1PH+G) Hard Wire 5-wire (3PH + N + G)
Battery type
Lead-Acid
Interface
DB-9 RS-232, Smart-Slot
Output connections
(1) Hard Wire 3-wire (H N + G) (18) IEC 320 C13 (4) IEC 320 C19 (4) IEC Jumpers
Input connection type
British BS1363A, Hard Wire 3 wire (1PH+1PH+G),Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
597 x 1072 x 2070 mm
Nominal output voltage
230 V
Output voltage note
50/60 Hz +/- 3Hz +/- 0.1
Nominal input voltage
230 V
Package dimensions (WxDxH)
749 x 1219 x 2210 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W
(show image)
SU700R2IBX120 Smart UPS +PowC+ 700VA lact RM 2U Black 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W
(show image)
SC250RMI1U SmartUPS SC 250 0.00
(excl. VAT)
0 (incl. VAT)
APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W
(show image)
PS450 PowerStack 450VA Standby 4xIEC320 19" US 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V uninterruptible power supply (UPS) 980 W APC Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V uninterruptible power supply (UPS) 980 W
(show image)
ISXCR1SU1KIP10 Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W
(show image)
ISXCR1SUXL3KIP10 Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W
(show image)
ISXCR1SY4K8IP14 UPS: InfrastruXure A 4kVA Pre-Configed Solution 0.00
(excl. VAT)
0 (incl. VAT)