Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS Pro 650VA Line Interactive 650VA Beige uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS Pro 650VA Line Interactive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP650SI
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12308
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC Back-UPS Pro 650VA Line Interactive 650VA Beige uninterruptible power supply (UPS) :
The short editorial description of APC Back-UPS Pro 650VA Line Interactive 650VA Beige uninterruptible power supply (UPS)

APC Back-UPS Pro, 650VA/410W, Input 230V/ Output 230V, Interface Port DB-9 RS-232
More>>>

APC Back-UPS Pro 650VA Line Interactive 650VA Beige uninterruptible power supply (UPS):
The official marketing text of APC Back-UPS Pro 650VA Line Interactive 650VA Beige uninterruptible power supply (UPS) as supplied by the manufacturer
Power problems wreak havoc on todays multitasking networked or stand-alone PCs. An APC Back-UPS Pro instantly switches your computer to emergency battery backup power and allows you to work through brief power outages without data loss or downtime. The APC Back-UPS Pro uses PowerChute plus power management software with WorkSafe to save files and shut down your computer safely in the event of an extended power failure. High-performance surge suppression for AC line and network/dataline protects all paths to your system from electrical noise and damaging power surges - even lightning
Short summary description APC Back-UPS Pro 650VA Line Interactive 650VA Beige uninterruptible power supply (UPS):
This short summary of the APC Back-UPS Pro 650VA Line Interactive 650VA Beige uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC Back-UPS Pro 650VA Line Interactive, 650 VA, 410 W, 290 J, 14.2 min, 5.5 min, Beige
Long summary description APC Back-UPS Pro 650VA Line Interactive 650VA Beige uninterruptible power supply (UPS) :

APC Back-UPS Pro 650VA Line Interactive. Output power capacity: 650 VA, Output power: 410 W, Surge energy rating: 290 J. Typical backup time at half load: 14.2 min, Typical backup time at full load: 5.5 min. Colour of product: Beige. Dimensions (WxDxH): 16.76 x 11.94 x 36.83 mm

This is an auto-generated long summary of APC Back-UPS Pro 650VA Line Interactive 650VA Beige uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
650 VA
Output power *
The power that the device can produce.
410 W
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
290 J
Battery
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
14.2 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
5.5 min
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Beige
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
16.76 x 11.94 x 36.83 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230
Brand Image Product code Product Stock Price from
APC SMART UPS 700INET 700VA Beige uninterruptible power supply (UPS) APC SMART UPS 700INET 700VA Beige uninterruptible power supply (UPS)
(show image)
SU700INET SMART UPS 700INET  — 
X