location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BACK-UPS 420 PRO 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BACK-UPS 420 PRO 420VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP420SI
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC BACK-UPS 420 PRO 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W :
The long product name of APC BACK-UPS 420 PRO 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Back-UPS Pro 420VA
More>>>
APC BACK-UPS 420 PRO 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W:
The official description of APC BACK-UPS 420 PRO 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Back-UPS Pro, 420VA/260W, Input 230V/ Output 230V, Interface Port DB-9 RS-232

Features:

Addl Surge Protected Outlets, Automatic Voltage Regulation (AVR), Hot Swap Batteries, Intelligent Battery Management, Modem Protection, Overload Indicator, Overvoltage Correction, Replace Batt Indicator, Software

Short summary description APC BACK-UPS 420 PRO 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W:
This short summary of the APC BACK-UPS 420 PRO 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC BACK-UPS 420 PRO 420VA, 0.42 kVA, 260 W, 320 J, 5.5 min, 13.5 min, (1) RBC2

Long summary description APC BACK-UPS 420 PRO 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W:
This is an auto-generated long summary of APC BACK-UPS 420 PRO 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W based on the first three specs of the first five spec groups.

APC BACK-UPS 420 PRO 420VA. Output power capacity: 0.42 kVA, Output power: 260 W, Surge energy rating: 320 J. Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min, Replacement battery cartridge: (1) RBC2. Product colour: Beige. Bundled software: CD with software. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, Output connections: (3)IEC 320 C13 (1)IEC 320 C13 (Surge) (2)IEC Jumpers

Features
Output power capacity *
0.42 kVA
Output power *
260 W
Surge energy rating
320 J
Battery
Typical backup time at full load
5.5 min
Typical backup time at half load
13.5 min
Replacement battery cartridge
(1) RBC2
Design
Product colour *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Packaging data
Bundled software
CD with software
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232
Output connections
(3)IEC 320 C13 (1)IEC 320 C13 (Surge) (2)IEC Jumpers
Input connection type
IEC-320-C14 inlet
Dimensions (WxDxH)
119.4 x 368.3 x 167.6 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Filtering description
0.3% IEEE/UL 1449
Nominal input voltage
230 V
Country Distributor
United Kingdom 1 distributor(s)