Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS Pro 280VA Line Interactive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP280SI
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 26 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23298
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 26-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 02 Sep 2017 04:58:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS) :
The short editorial description of APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS)

Back-UPS Pro 280VA
More>>>

APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS):
The official marketing text of APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS) as supplied by the manufacturer
The Back-UPS Pro is designed to provide high-end power protection of business workstations and stand-alone computers. Boost and Trim Automatic Voltage Regulation (AVR) automatically corrects the deepest brownouts and overvoltage conditions without using the battery thereby preserving battery power for times when its really needed. Built-in fax/modem or network dataline protection prevents surges traveling on phone or network lines from entering the computer and destroying the modem or Network Interface Card. These features combined with a fast recharge time, hot-swappable batteries, bi-weekly auto-diagnostic testing and compatibility with our network manageable PowerChute Plus software makes the Back-UPS Pro the product family of choice for workstations and other business computers.
Short summary description APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS):
This short summary of the APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC Back-UPS Pro 280VA Line Interactive, 280 VA, 180 W, 290 J, Lead-Acid, 23 min, 6.9 min
Long summary description APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS) :

APC Back-UPS Pro 280VA Line Interactive. Output power capacity: 280 VA, Output power: 180 W, Surge energy rating: 290 J. Battery type: Lead-Acid, Typical backup time at half load: 23 min, Typical backup time at full load: 6.9 min. Colour of product: Beige. Weight: 7.59 kg, Package weight: 9.09 kg. Compatibility: A-tick, C-tick, CE, EN 50091-1, EN 50091-2, GOST, PCBC, VDE, Interface: DB-9 RS-232, Output connections: (1) IEC 320 C13 (Surge Protection) (3) IEC 320 C13 (Battery Backup) (2) IEC Jumpers (Battery...

This is an auto-generated long summary of APC Back-UPS Pro 280VA Line Interactive 280VA Beige uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
280 VA
Output power *
The power that the device can produce.
180 W
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
290 J
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Lead-Acid
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
23 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
6.9 min
Replacement battery cartridge
RBC2
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Beige
Performance
Audible alarm(s)
Alarms that make a sound when they are activated (set off).
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.59 kg
Package weight
Weight of the packaged product.
9.09 kg
Other features
Compatibility
The other products, software and hardware this product can be used with.
A-tick, C-tick, CE, EN 50091-1, EN 50091-2, GOST, PCBC, VDE
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
DB-9 RS-232
Output connections
(1) IEC 320 C13 (Surge Protection) (3) IEC 320 C13 (Battery Backup) (2) IEC Jumpers (Battery Backup)
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
IEC-320-C14 inlet
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
119 x 368 x 168 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
178 x 457 x 203 mm
I/O ports
An interface on a device to which you can connect another device.
(1) IEC 320 C13 (Surge Protection) (3) IEC 320 C13 (Battery Backup) (2) IEC Jumpers (Battery Backup) IEC-320-C14 inlet
Brand Image Product code Product Stock Price from
APC Battery Module 4KVA f Symmetra LX 120VA uninterruptible power supply (UPS) APC Battery Module 4KVA f Symmetra LX 120VA uninterruptible power supply (UPS)
(show image)
SYBT5 Battery Module 4KVA f Symmetra LX EUR 0,53
(excl. VAT)
EUR 0,53 (incl. VAT)
APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U 4000VA uninterruptible power supply (UPS) APC Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U 4000VA uninterruptible power supply (UPS)
(show image)
SYA4K8RMI Symmetra LX rackmount 4- 8kVA 1+3-Faseblack 13U EUR 6,04
(excl. VAT)
EUR 7,31 (incl. VAT)
APC SYA12K16RMI 12000VA uninterruptible power supply (UPS) APC SYA12K16RMI 12000VA uninterruptible power supply (UPS)
(show image)
SYA12K16RMI SYA12K16RMI EUR 9,78
(excl. VAT)
EUR 11,84 (incl. VAT)
APC Smart-UPS VT Extended Run Enclosurew/6 Battery Modules Black uninterruptible power supply (UPS) APC Smart-UPS VT Extended Run Enclosurew/6 Battery Modules Black uninterruptible power supply (UPS)
(show image)
SUVTXR6B6S Smart-UPS VT Extended Run Enclosurew/6 Battery Modules EUR 5,59
(excl. VAT)
EUR 6,76 (incl. VAT)
APC Smart-UPS 3000VA 3000VA Black uninterruptible power supply (UPS) APC Smart-UPS 3000VA 3000VA Black uninterruptible power supply (UPS)
(show image)
SUA3000I Smart-UPS 3000VA EUR 1,58
(excl. VAT)
EUR 1,58 (incl. VAT)
APC Symmetra LX 16KVA on-line 16000VA uninterruptible power supply (UPS) APC Symmetra LX 16KVA on-line 16000VA uninterruptible power supply (UPS)
(show image)
SYA16K16RMI Symmetra LX 16KVA on-line EUR 11,71
(excl. VAT)
EUR 14,17 (incl. VAT)
APC Symmetra LX rackmount 8-16kVA 1+3-Faseblack 19U 8000VA uninterruptible power supply (UPS) APC Symmetra LX rackmount 8-16kVA 1+3-Faseblack 19U 8000VA uninterruptible power supply (UPS)
(show image)
SYA8K16RMI Symmetra LX rackmount 8-16kVA 1+3-Faseblack 19U EUR 7,94
(excl. VAT)
EUR 9,61 (incl. VAT)
APC Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 220/230/240V or 380/400/415V 16000VA uninterruptible power supply (UPS) APC Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 220/230/240V or 380/400/415V 16000VA uninterruptible power supply (UPS)
(show image)
SYA16K16IXR Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 220/230/240V or 380/400/415V EUR 15,95
(excl. VAT)
EUR 19,30 (incl. VAT)
APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA 40000VA Black uninterruptible power supply (UPS) APC Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA 40000VA Black uninterruptible power supply (UPS)
(show image)
SY40K40H Symmetra PX 40kVA/kWatt (in 19inch Netshelter rack\\expansion to 40kVA  — 
APC SmartUPS SC 250 250VA Grey uninterruptible power supply (UPS) APC SmartUPS SC 250 250VA Grey uninterruptible power supply (UPS)
(show image)
SC250RMI1U SmartUPS SC 250  — 
APC Smart-UPS VT 20kVA 400V w/4 Battery Modules 20000VA Black uninterruptible power supply (UPS) APC Smart-UPS VT 20kVA 400V w/4 Battery Modules 20000VA Black uninterruptible power supply (UPS)
(show image)
SUVT20KH4B4S Smart-UPS VT 20kVA 400V w/4 Battery Modules EUR 8,66
(excl. VAT)
EUR 10,48 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 3TO4 30000VA Black uninterruptible power supply (UPS) APC Smart UPS VT 30KVA 400V W 3TO4 30000VA Black uninterruptible power supply (UPS)
(show image)
SUVT30KH3B4S Smart UPS VT 30KVA 400V W 3TO4  — 
APC SMART UPS RT 10.000 VA 10000VA Black uninterruptible power supply (UPS) APC SMART UPS RT 10.000 VA 10000VA Black uninterruptible power supply (UPS)
(show image)
SURT10000RMXLI/KIT SMART UPS RT 10.000 VA  — 
APC Back-UPS Pro 420VA 420VA White uninterruptible power supply (UPS) APC Back-UPS Pro 420VA 420VA White uninterruptible power supply (UPS)
(show image)
BP420S Back-UPS Pro 420VA  — 
APC PowerStack 450VA Standby 4xIEC320 19" US 450VA Black uninterruptible power supply (UPS) APC PowerStack 450VA Standby 4xIEC320 19" US 450VA Black uninterruptible power supply (UPS)
(show image)
PS450 PowerStack 450VA Standby 4xIEC320 19" US EUR 152,38
(excl. VAT)
EUR 175,23 (incl. VAT)
APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS) APC Smart UPS+PowC+ 1400VA lact RM 2U Black 1400VA Black uninterruptible power supply (UPS)
(show image)
SU1400R2IBX120 Smart UPS+PowC+ 1400VA lact RM 2U Black  — 
APC BackUPS ES 350, UK 350VA Charcoal uninterruptible power supply (UPS) APC BackUPS ES 350, UK 350VA Charcoal uninterruptible power supply (UPS)
(show image)
BF350-UK BackUPS ES 350, UK  — 
APC Smart-UPS VT 30kVA 400V w/4 Battery Modules 30000VA Black uninterruptible power supply (UPS) APC Smart-UPS VT 30kVA 400V w/4 Battery Modules 30000VA Black uninterruptible power supply (UPS)
(show image)
SUVT30KH4B4S Smart-UPS VT 30kVA 400V w/4 Battery Modules  — 
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 10000VA Black uninterruptible power supply (UPS) APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 10000VA Black uninterruptible power supply (UPS)
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V  — 
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. 30000VA Black uninterruptible power supply (UPS) APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. 30000VA Black uninterruptible power supply (UPS)
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod.  — 
APC BACK-UPS CS 350VA 350VA Beige uninterruptible power supply (UPS) APC BACK-UPS CS 350VA 350VA Beige uninterruptible power supply (UPS)
(show image)
BK350-UK BACK-UPS CS 350VA  — 
APC BackUPS RS 1500, FR 1500VA Beige uninterruptible power supply (UPS) APC BackUPS RS 1500, FR 1500VA Beige uninterruptible power supply (UPS)
(show image)
BR1500-FR BackUPS RS 1500, FR EUR 297,03
(excl. VAT)
EUR 359,41 (incl. VAT)
APC BackUPS ES 350 350VA Charcoal uninterruptible power supply (UPS) APC BackUPS ES 350 350VA Charcoal uninterruptible power supply (UPS)
(show image)
BF350-FR BackUPS ES 350  — 
APC BACK-UPS RS 1000VA 230V 1000VA Beige uninterruptible power supply (UPS) APC BACK-UPS RS 1000VA 230V 1000VA Beige uninterruptible power supply (UPS)
(show image)
BR1000-FR BACK-UPS RS 1000VA 230V  — 
APC BackUPS ES 500, UK 500VA Charcoal uninterruptible power supply (UPS) APC BackUPS ES 500, UK 500VA Charcoal uninterruptible power supply (UPS)
(show image)
BF500-UK BackUPS ES 500, UK  — 
APC BACK-UPS RS 800VA 230V 800VA Beige uninterruptible power supply (UPS) APC BACK-UPS RS 800VA 230V 800VA Beige uninterruptible power supply (UPS)
(show image)
BR800-FR BACK-UPS RS 800VA 230V  — 
APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS)
(show image)
SLB80XR SY PX 80 KVA XR VALUE BATTERY CABINET  — 
APC UPS: InfrastruXure A 4kVA Pre-Configed Solution 2800VA uninterruptible power supply (UPS) APC UPS: InfrastruXure A 4kVA Pre-Configed Solution 2800VA uninterruptible power supply (UPS)
(show image)
ISXCR1SY4K8IP14 UPS: InfrastruXure A 4kVA Pre-Configed Solution  — 
APC P SHIELD UNIV INPUT 48 V DC 50VA Beige uninterruptible power supply (UPS) APC P SHIELD UNIV INPUT 48 V DC 50VA Beige uninterruptible power supply (UPS)
(show image)
CP50B48SC3 P SHIELD UNIV INPUT 48 V DC  — 
X