Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BP1400I 1400VA Beige uninterruptible power supply (UPS)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP1400I
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP1400I
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
uninterruptible power supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20186
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC BP1400I 1400VA Beige uninterruptible power supply (UPS) :
The short editorial description of APC BP1400I 1400VA Beige uninterruptible power supply (UPS)

APC Back-UPS Pro, 1400VA/950W, Input 230V/ Output 230V, Interface Port DB-9 RS-232
More>>>

APC BP1400I 1400VA Beige uninterruptible power supply (UPS):
The official marketing text of APC BP1400I 1400VA Beige uninterruptible power supply (UPS) as supplied by the manufacturer
Features
Automatic Voltage Regulation (AVR), Hot Swap Batteries, Intelligent Battery Management, Network Data Line Surge Protection, Overload Indicator, Overvoltage Correction, Replace Batt Indicator
Includes
User Manual
Short summary description APC BP1400I 1400VA Beige uninterruptible power supply (UPS):
This short summary of the APC BP1400I 1400VA Beige uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.
APC BP1400I, 1400 VA, 950 W, Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, 23.8 min, 6.7 min, APC Replacement Battery RBC7
Long summary description APC BP1400I 1400VA Beige uninterruptible power supply (UPS) :

APC BP1400I. Output power capacity: 1400 VA, Output power: 950 W. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Typical backup time at half load: 23.8 min, Typical backup time at full load: 6.7 min. Colour of product: Beige. Interface: DB-9 RS-232, Output connections: (4)IEC 320 C13 (2)IEC Jumpers, Input connection type: IEC-320-C14 inlet

This is an auto-generated long summary of APC BP1400I 1400VA Beige uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Output power capacity *
The maximum power that the device can produce.
1400 VA
Output power *
The power that the device can produce.
950 W
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
23.8 min
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
6.7 min
Replacement battery cartridge
APC Replacement Battery RBC7
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Beige
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
DB-9 RS-232
Output connections
(4)IEC 320 C13 (2)IEC Jumpers
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
IEC-320-C14 inlet
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
220 x 170 x 440 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230
Country Distributor
Polska 1 distributor(s)
X