location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE325-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304211143 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC BE325-GR user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standby (Offline)
  • - 0.325 kVA 185 W
  • - Waveform: Sine
  • - Sealed Lead Acid (VRLA)
  • - Compact Black
Warranty: 3 years
Long product name APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W :
The long product name of APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SURGEARREST BATTERY BACKUP 325VA W 4 OUTLETS
More>>>
APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W:
The official description of APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Audible alarms
Automatic self-test
Battery-protected and surge-only outlets
Cold-start capable
Dataline Surge Protection
Hot-swappable batteries
Lifetime data recovery warranty
Power conditioning
Resettable circuit breakers
Safety-agency approved
Transformer-block spaced outlets
USB connectivity

Short summary description APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W:
This short summary of the APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS, Standby (Offline), 0.325 kVA, 185 W, Sine, 50 Hz, 47 - 63 Hz

Long summary description APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W:
This is an auto-generated long summary of APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W based on the first three specs of the first five spec groups.

APC Back-UPS. UPS topology: Standby (Offline), Output power capacity: 0.325 kVA, Output power: 185 W. AC outlet types: Type F. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 43 VAh, Typical backup time at full load: 1.1 min. Form factor: Compact, Product colour: Black, Cable length: 1.83 m. Width: 360 mm, Depth: 95 mm, Height: 115 mm

Features
UPS topology *
Standby (Offline)
Output power capacity *
0.325 kVA
Output power *
185 W
Waveform *
Sine
Input frequency *
50 Hz
Output frequency regulation
47 - 63 Hz
Maximum current
4 A
Surge energy rating
310 J
Hold time (min)
4 ms
Hold time (max)
8 ms
Efficiency
95.5%
Noise level
45 dB
Surge protection
Yes
Surge protection features
Digital Subscriber Line (DSL), Fax, Modem
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
Type F
Number of type F outputs
4
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
43 VAh
Typical backup time at full load
1.1 min
Typical backup time at half load
6.5 min
Battery life (max)
5 year(s)
Battery recharge time
24 h
Automatic battery test
Yes
Design
Form factor *
Compact
Cable length
1.83 m
Design
Product colour *
Black
LED indicators
Status
Certification
PEP, EOLI, CE, EN 50091-1, EN 50091-2, GS Mark, NEMKO
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
360 mm
Depth
95 mm
Height
115 mm
Weight
4 kg
Package width
465 mm
Package depth
116 mm
Package height
153 mm
Package weight
4.6 kg
Packaging data
Manual
Yes
Logistics data
Products per pallet
64 pc(s)
Harmonized System (HS) code
85078000
Products per master (outer) case
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:53
Uk has collected 1 expert review for APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.325 kVA 185 W and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)