location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR8442 rack accessory Cable management panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8442
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8442 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051749236248 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC AR8442 rack accessory Cable management panel :
The long product name of APC AR8442 rack accessory Cable management panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vertical Cable Organizer, 8 Cable Rings, Zero U
More>>>
Short summary description APC AR8442 rack accessory Cable management panel:
This short summary of the APC AR8442 rack accessory Cable management panel data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR8442, Cable management panel, Black, REACH, 55 mm, 8.5 cm, 766 mm

Long summary description APC AR8442 rack accessory Cable management panel:
This is an auto-generated long summary of APC AR8442 rack accessory Cable management panel based on the first three specs of the first five spec groups.

APC AR8442. Type: Cable management panel, Product colour: Black, Certification: REACH. Width: 55 mm, Depth (max): 8.5 cm, Height: 766 mm. Package width: 64 mm, Package depth: 140 mm, Package height: 832 mm

Features
Type *
Cable management panel
Product colour *
Black
Built-in fan
No
On/off switch
No
Castor wheels
No
Locking
No
Certification
REACH
Weight & dimensions
Width
55 mm
Depth (max)
8.5 cm
Weight & dimensions
Height
766 mm
Weight
1.82 kg
Packaging data
Package width
64 mm
Package depth
140 mm
Package height
832 mm
Package weight
2.09 kg
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
APC 6" Vertical Cable Organizer APC 6" Vertical Cable Organizer
(show image)
AR8441A 6" Vertical Cable Organizer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)