Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 2 U BLANKING PANEL

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 U BLANKING PANEL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8402
Category
Shelves, arms and other components of racks.
rack accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9163
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC 2 U BLANKING PANEL :
The short editorial description of APC 2 U BLANKING PANEL

2U Blanking Panel Black
More>>>

APC 2 U BLANKING PANEL:
The official marketing text of APC 2 U BLANKING PANEL as supplied by the manufacturer
2U Blanking Panel Black.


Physical:

Shipping Weight 1.50 lbs ( 0.68 kg)

Shipping Height 2.00 inches ( 5.08 cm)

Shipping Width 4.25 inches ( 10.80 cm)

Shipping Depth 20.00 inches ( 50.80 cm)

Color - Black

Short summary description APC 2 U BLANKING PANEL:
This short summary of the APC 2 U BLANKING PANEL data-sheet is auto-generated and uses the product title and the first six key specs.
APC 2 U BLANKING PANEL
Long summary description APC 2 U BLANKING PANEL :

APC 2 U BLANKING PANEL

This is an auto-generated long summary of APC 2 U BLANKING PANEL based on the first three specs of the first five spec groups.
X