X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter VX Roof 42U/47U 600mm Wide Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8360BLK
Category :
Shelves, arms and other components of racks.
rack accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 16:34:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8916
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name APC NetShelter VX Roof 42U/47U 600mm Wide Black:
The short editorial description of APC NetShelter VX Roof 42U/47U 600mm Wide Black
NetShelter VX Roof 42U/47U 600mm Wide Black
Short summary description APC NetShelter VX Roof 42U/47U 600mm Wide Black:
This short summary of the APC NetShelter VX Roof 42U/47U 600mm Wide Black data-sheet is auto-generated and uses the product title and the first six key specs.
APC NetShelter VX Roof 42U/47U 600mm Wide Black, Black, 42U/47U, 584 x 1067 x 51 mm
Long summary description APC NetShelter VX Roof 42U/47U 600mm Wide Black:
This is an auto-generated long summary of APC NetShelter VX Roof 42U/47U 600mm Wide Black based on the first three specs of the first five spec groups.
APC NetShelter VX Roof 42U/47U 600mm Wide Black. Colour of product: Black. Weight: 5.91 kg, Package weight: 8.64 kg. Rack mounting: 42U/47U, Dimensions (WxDxH): 584 x 1067 x 51 mm
APC NetShelter VX Roof 42U/47U 600mm Wide Black Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.