location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Roof Fan Tray (208, 230 VAC) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roof Fan Tray (208, 230 VAC) Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8211BLK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Roof Fan Tray (208, 230 VAC) Black :
The long product name of APC Roof Fan Tray (208, 230 VAC) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Roof Fan Tray (208, 230 VAC) Black
More>>>
APC Roof Fan Tray (208, 230 VAC) Black:
The official description of APC Roof Fan Tray (208, 230 VAC) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NetShelter Rack Fan Systems: Roof Fan Tray (208, 230 VAC).

Features - Integrated cable access holes, Occupies 0U of rack space, Promotes Bottom to Top Airflow

Includes - Installation Guide, Mounting hardware, Qty 1 - IEC to IEC 320 Power Cord


Input:

Nominal input voltage 208, 230 V

Input frequency (Hz) 50/60 Hz

Input Connection Type - British BS1363A, IEC-320 C14, CEE 7/7P

Cord Length 8 feet (2.44 meters )

Physical:

Net weight 10.00 lbs ( 4.55 kg)

Net Height 1.50 inches ( 3.81 cm)

Net Width 17.00 inches ( 43.18 cm)

Net Depth 27.00 inches ( 68.58 cm)

Color - Black

Short summary description APC Roof Fan Tray (208, 230 VAC) Black:
This short summary of the APC Roof Fan Tray (208, 230 VAC) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Roof Fan Tray (208, 230 VAC) Black

Long summary description APC Roof Fan Tray (208, 230 VAC) Black:
This is an auto-generated long summary of APC Roof Fan Tray (208, 230 VAC) Black based on the first three specs of the first five spec groups.

APC Roof Fan Tray (208, 230 VAC) Black

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)