Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Roof Fan Tray (208, 230 VAC) Beige

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roof Fan Tray (208, 230 VAC) Beige
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8211
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14202
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Roof Fan Tray (208, 230 VAC) Beige :
The short editorial description of APC Roof Fan Tray (208, 230 VAC) Beige

APC Roof Fan Tray (208, 230 VAC) Beige
More>>>

APC Roof Fan Tray (208, 230 VAC) Beige:
The official marketing text of APC Roof Fan Tray (208, 230 VAC) Beige as supplied by the manufacturer
NetShelter Rack Fan Systems: Roof Fan Tray (208, 230 VAC).

Features - Integrated cable access holes, Occupies 0U of rack space, Promotes Bottom to Top Airflow

Includes - User Manual


Input:

Nominal input voltage 220 V

Input frequency (Hz) 50/60 Hz

Input Connection Type IEC-320 C20

Cord Length 8 feet (2.44 meters )

Physical:

Net weight 10.00 lbs ( 4.55 kg)

Shipping Weight 16.00 lbs ( 7.27 kg)

Shipping Height 3.50 inches ( 8.89 cm)

Shipping Width 31.00 inches ( 78.74 cm)

Shipping Depth 22.30 inches ( 56.64 cm)

Color - Beige

Short summary description APC Roof Fan Tray (208, 230 VAC) Beige:
This short summary of the APC Roof Fan Tray (208, 230 VAC) Beige data-sheet is auto-generated and uses the product title and the first six key specs.
APC Roof Fan Tray (208, 230 VAC) Beige
Long summary description APC Roof Fan Tray (208, 230 VAC) Beige :

APC Roof Fan Tray (208, 230 VAC) Beige

This is an auto-generated long summary of APC Roof Fan Tray (208, 230 VAC) Beige based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Country Distributor
United Kingdom 1 distributor(s)
Polska 1 distributor(s)
X