location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR8173BLK rack accessory Cable duct

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8173BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8173BLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304199175 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC AR8173BLK rack accessory Cable duct :
The long product name of APC AR8173BLK rack accessory Cable duct. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Data Cable Partition, NetShelter, 750mm Wide, pass-through
More>>>
Short summary description APC AR8173BLK rack accessory Cable duct:
This short summary of the APC AR8173BLK rack accessory Cable duct data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR8173BLK, Cable duct, Black, 747 mm, 7.2 cm, 122 mm, 2.27 kg

Long summary description APC AR8173BLK rack accessory Cable duct:
This is an auto-generated long summary of APC AR8173BLK rack accessory Cable duct based on the first three specs of the first five spec groups.

APC AR8173BLK. Type: Cable duct, Product colour: Black. Width: 747 mm, Depth (max): 7.2 cm, Height: 122 mm. Package width: 744 mm, Package depth: 165 mm, Package height: 211 mm

Features
Type *
Cable duct
Product colour *
Black
Built-in fan
No
On/off switch
No
Castor wheels
No
Locking
No
Weight & dimensions
Width
747 mm
Depth (max)
7.2 cm
Height
122 mm
Weight & dimensions
Weight
2.27 kg
Packaging data
Package width
744 mm
Package depth
165 mm
Package height
211 mm
Package weight
3.64 kg
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85389099
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)